Long product name Ziener Lowis GTX
:
Lowis GTX, 4.5
The long product name of Ziener Lowis GTX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Lowis GTX, 4.5
More>>>
Short summary description Ziener Lowis GTX:
This short summary of the Ziener Lowis GTX data-sheet is auto-generated and uses the product title and the first six key specs.
Ziener Lowis GTX, Polyester
Long summary description Ziener Lowis GTX:
This is an auto-generated long summary of Ziener Lowis GTX based on the first three specs of the first five spec groups.
Ziener Lowis GTX. Consumer life stage: Child, Product main colour: Black, Grey. Material: Polyester, Palm side material: Polyester, Lining material: Polyamide