10.1" 1920 x 1200 WUXGA, Qualcomm Snapdragon SM6375, 4GB RAM, 64GB, 7600 mAh 3.87 V, Wi-Fi 6, Bluetooth 5.1, Android 11
Zebra ET40, 25,6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, Android 11, Black
Zebra ET40. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor family: Qualcomm Snapdragon, Processor model: 695. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Weight: 690 g. Operating system installed: Android 11. Product colour: Black