location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220Xi4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
220-80E-00103 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8596375013162
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:05:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 203 x 203 DPI
  • - Print speed: 254 mm/sec
  • - Built-in barcodes: Code 39, Code 49, Code 93, MaxiCode, PDF417, Postnet, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - 32,7 kg
Long product name Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired :
The long product name of Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

220XI4 203 Dpi, Z-NET, RS232, PAR, USB w.Cutter
More>>>
Short summary description Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired:
This short summary of the Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra 220Xi4, 203 x 203 DPI, 254 mm/sec, Wired

Long summary description Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired:
This is an auto-generated long summary of Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired based on the first three specs of the first five spec groups.

Zebra 220Xi4. Maximum resolution: 203 x 203 DPI, Print speed: 254 mm/sec. Supported paper width: 216 mm. Connectivity technology: Wired

Brand Image Product code Product Stock Price from
Zebra

Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired
(show image)
220-80E-00003 220Xi4 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra 220XiIIIPlus label printer 203 x 203 DPI 254 mm/sec Wired
(show image)
220-7BE-00003 220XiIIIPlus 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra 220XiIIIPlus label printer 203 x 203 DPI 254 mm/sec Wired
(show image)
220-71E-00203 220XiIIIPlus 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)