location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BABY born 819630 doll accessory Doll feeding bottle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BABY born
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bottle with Cap
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
819630 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167819630
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:15:21
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description BABY born 819630 doll accessory Doll feeding bottle:
This short summary of the BABY born 819630 doll accessory Doll feeding bottle data-sheet is auto-generated and uses the product title and the first six key specs.

BABY born 819630, Doll feeding bottle, 3 yr(s)

Long summary description BABY born 819630 doll accessory Doll feeding bottle:
This is an auto-generated long summary of BABY born 819630 doll accessory Doll feeding bottle based on the first three specs of the first five spec groups.

BABY born 819630. Product type: Doll feeding bottle, Recommended age (min): 3 yr(s)

Features
Product type *
Doll feeding bottle
Recommended age (min) *
3 yr(s)
Compatibility
43 cm
Product colour *
Multicolour
Battery
Batteries required
No
Packaging data
Package width
130 mm
Package depth
52 mm
Package height
220 mm
Package volume
1500 cm³
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
171 mm
Master (outer) case length
321 mm
Master (outer) case height
152 mm
Master (outer) case weight
550 g
Master (outer) case volume
8000 cm³
Quantity per master (outer) case
6 pc(s)
Master (outer) case net weight
340 g
Quantity per intermodal container (20ft)
20136 pc(s)
Quantity per intermodal container (40ft)
40271 pc(s)