location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Yealink WH62 Mono UC Headset Wireless Head-band Office/Call center Micro-USB Charging stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yealink Check ‘Yealink’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WH62 Mono UC-DECT Wireless headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1308005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0841885105769 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Yealink: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:36:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Yealink WH62 Mono UC Headset Wireless Head-band Office/Call center Micro-USB Charging stand Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Acoustic Shield Technology
  • - Optima Audio Experience
  • - All Day Wearing Comfort
  • - Built-in Ringer
  • - Multiple Devices Connection
  • - Customizable Busylight
  • - Easy Management
  • - Plug and Play
Long product name Yealink WH62 Mono UC Headset Wireless Head-band Office/Call center Micro-USB Charging stand Black :
The long product name of Yealink WH62 Mono UC Headset Wireless Head-band Office/Call center Micro-USB Charging stand Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WH62 Mono UC-DECT Wireless headset
More>>>
Yealink WH62 Mono UC Headset Wireless Head-band Office/Call center Micro-USB Charging stand Black:
The official description of Yealink WH62 Mono UC Headset Wireless Head-band Office/Call center Micro-USB Charging stand Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redefine Your Workspace- Yealink DECT Wireless Headsets Video

Deliver HD Voice with Yealink Acoustic Shield
With Yealink Acoustic Shield technology, the DECT headsets could well filter out background noise by 2x microphones while you are on a call,which provides a HD voice quality for your listeners, and ensures distraction-free conversation.

Noise is a Productivity Killer
With a 2x Microphones design, it guarantees your customer a better communication experience.Hear what the DECT headset can provide.

Match Your Platform
Designed with full compatibility, WH62 perfectly matches your UC platform and device, delivering a consistent call experience, better communication quality, and lower IT costs. It also supports dual device connection, connecting your PC and desk phone simultaneously. Further, certified for Microsoft Teams, it comes with a dedicated Teams button for activating Microsoft Teams with one touch.

Power Your Third-Party Phone
The bundle of Yealink WH62/63 & EHS60/EHS61 is seamlessly com-patible with your third-party phones of Cisco, Avaya, Poly, Mitel, Unify, Grandstream, and Fanvil. Features like answer/reject/adjust thevolume are all supported with hands-free operation, boosting the daily productivity.

Make the WH6X More Flexible
Reuse the WH6X wireless office headset, and a Portable Accessary Kit to make the DECT headset portable. Only one DECT headset meets all your workrequirement, which is suitable for every workplace, simple and flexible.

Stay Focus and Enhance Productivity
Providing a visual cue and indicator that help to reduce distractions and eliminate interruptions, which promises your ideal productivity.

Intelligent Mute Zone
When raising the Mic-Boom to within 30 degrees, the business headsets will automatically activate mute function, ensuring that you can easily switch to a private conversation.

Ensure Your Communication with Comfort
To meet various preferences of users, Yealink created the lightweight designed professional headset with adjustable headband, replaceable ear cushions, and two wearing styles, namely mono and dual options to ensure all-day comfort.

Wireless Freedom & All Day Power
No matter when and where your conversation begins, the office headsets can always catch up your steps. With up to 160m wireless range and 14 hours talk time, it is suitable for users' daily communication needs. In addition, the product supports high density installation in the open office, which allows up to 200 users (Europe) enjoy the wireless communication at the same time.

One For All Devices Management
Yealink USB Connect is available for the management of multiple Yealink USB devices, including wireless office headsets, speakerphones, and webcams.

All the settings can be done through Yealink USB Connect, for example, the setting of the basic and premium function of WH66, which is convenient and efficient for daily use.

Short summary description Yealink WH62 Mono UC Headset Wireless Head-band Office/Call center Micro-USB Charging stand Black:
This short summary of the Yealink WH62 Mono UC Headset Wireless Head-band Office/Call center Micro-USB Charging stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

Yealink WH62 Mono UC, Wireless, Office/Call center, 20 - 20000 Hz, 80 g, Headset, Black

Long summary description Yealink WH62 Mono UC Headset Wireless Head-band Office/Call center Micro-USB Charging stand Black:
This is an auto-generated long summary of Yealink WH62 Mono UC Headset Wireless Head-band Office/Call center Micro-USB Charging stand Black based on the first three specs of the first five spec groups.

Yealink WH62 Mono UC. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Wireless range: 160 m. Weight: 80 g. Product colour: Black

1/3 Investment

Headset will be the strategic product line in Yealink, there will be 30% of total R&D investment on Headset product line

7+ Years

7+ years experience on wireless technology, 9+ DECT products released.
- DECT Wireless Technology
- Bluetooth Wireless Technology

20+ Years

20+ years experience on audio communication technology.
- Audio Cancelation Technology
- Sound Technology

40+ Months

40+ months headset market research & analyze, technology development
- Supply Chain
- Manufacture

200+ Customers

Researched 200+ customers in 15+ countries to study and understand all headset requirements
- User Experience
- Feature Requirement

1000+ Head Styles

1000+ head styles globally in database of Yealink to find out the best wearing experience.
- Wearing Comfortable
- ID Design & Materials

The story is currently unavailable. Please, contact us.
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Operating keys
Answer/end call, Multi-key, Mute, Reject call, Volume +, Volume -
Volume control
Button
Control type
Buttons
Adjustable headband
Yes
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Frequency response (music mode)
20 - 20000 Hz
Frequency response (talk mode)
100 - 8000 Hz
Wireless range
160 m
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
92,5 dB
Driver unit
2,8 cm
Noise reduction
Yes
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-44 dB
Number of microphones
2
Microphone mute
Yes
Base station
Base station colour
Black
Base station weight
208 g
Battery
Battery type
Built-in battery
Talk time
13 h
Battery recharge time
2,5 h
Battery voltage
5 V
Standby time
90 h
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Weight
80 g
Packaging data
Package width
203 mm
Package depth
260 mm
Package height
112 mm
Packaging content
Charging stand
Yes
Quick start guide
Yes
Cables included
USB
Base station
Yes
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
530 mm
Master (outer) case length
575 mm
Master (outer) case height
218 mm
Master (outer) case weight
6,6 kg
Quantity per master (outer) case
10 pc(s)
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC)
Other features
USB 2.0 ports quantity
2
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
Magyarország 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Belgium 4 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)