location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yato YT-80638 shoes

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yato Check ‘Yato’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YT-80638
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YT-80638
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083088780
Category: Shoes Check ‘Yato’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Yato: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:02:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yato YT-80638 shoes
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The PACS SB P series work shoes are designed to provide high comfort in dry conditions for many hours. They protect from serious injury to both toes and the bottom of the foot.
  • - Breathable upper padded with sponge material ensures air circulation and pleasantly fits to the upper part of the foot. An innovative polyurethane foam sole with an air cushion under the heel and a special foam insole cushion the foot very well. The foam insert perfectly supports the toes, midfoot and heel, in the thickest place it is as much as 10 mm.
  • - Up to 4 mm thick protective insert, made of material used in the production of bulletproof vests, ensures protection from puncture of the sole. Impact-resistant steel toecap protects toes.
  • - PRIMARY DATA
  • - upper material: AIR MESH
  • - sole material: polyurethane
  • - FOOT PROTECTION
  • - category: SB P
  • - slip resistance: SRA
  • - impact-resistant steel toecap with energy up to 200 J and crushing up to 15 kN
  • - composite anti-puncture insert that protects the foot from puncture by sharp elements with a pressure of up to 1100 N
  • - a foam insert with increased comfort, even up to 10 mm in the thickest place
  • - non-slip and flexible PU outsole
  • - ADDITIONAL INFORMATION
  • - heel area filled with additional abrasion-resistant material
  • - compliance with EN 20345 requirements
Long product name Yato YT-80638 shoes :
The long product name of Yato YT-80638 shoes. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sport Safety Shoes Pacs Sbp Size 45
More>>>
Short summary description Yato YT-80638 shoes:
This short summary of the Yato YT-80638 shoes data-sheet is auto-generated and uses the product title and the first six key specs.

Yato YT-80638, 1 pc(s)

Long summary description Yato YT-80638 shoes:
This is an auto-generated long summary of Yato YT-80638 shoes based on the first three specs of the first five spec groups.

Yato YT-80638. Quantity per pack: 1 pc(s)