location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yato YT-74351 tool storage case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yato Check ‘Yato’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YT-74351
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YT-74351
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083011849
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Yato: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:12:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yato YT-74351 tool storage case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A large, roomy bag made of technical 600D polyester. The bag's bottom, seams and main zipper are made reinforced to carry heavy loads. A central handle with a Velcro-fastened cover and a detachable strap facilitate transport.
  • - Equipped with 41 pockets of various sizes and purposes. Special jaw-type closure, reinforced with metal slats, allows full opening and quick access to the interior of the bag.
  • - Designed for carrying power tools, hand tools and attachments directly to the workstation.
  • - Dimensions of the bag:
  • - height: 32 cm
  • - length: 46 cm
  • - width: 26 cm
  • - Tool bag designed to carry power tools, hand tools and accessories directly to the workstation .
Long product name Yato YT-74351 tool storage case :
The long product name of Yato YT-74351 tool storage case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tool Bag 18"
More>>>
Short summary description Yato YT-74351 tool storage case:
This short summary of the Yato YT-74351 tool storage case data-sheet is auto-generated and uses the product title and the first six key specs.

Yato YT-74351, 460 mm, 320 mm, 260 mm, 1 pc(s)

Long summary description Yato YT-74351 tool storage case:
This is an auto-generated long summary of Yato YT-74351 tool storage case based on the first three specs of the first five spec groups.

Yato YT-74351. Width: 460 mm, Depth: 320 mm, Height: 260 mm. Quantity per pack: 1 pc(s)