Yato YT-21847 tube/pipe bending tool

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195
Info modified on:
03 May 2024, 03:15:01
Bullet Points Yato YT-21847 tube/pipe bending tool:
  • - Cushion bender with nylon matrices. Designed for bending soft copper and aluminum pipes. The crossbow design and ratchet mechanism relieve the burden on the user, so he has great control over the effects of work. The device finds application in the work of installers air conditioning and refrigeration.
  • - In the set:
  • - nylon dies for pipe bending 6, 8, 10, 12, 16, 19, 22 mm (7 pcs.)
  • - cutter for pipes Ø 3-28 mm
  • - burrer
Long product name Yato YT-21847 tube/pipe bending tool:

Bender Tool Set

Short summary description Yato YT-21847 tube/pipe bending tool:

Yato YT-21847, Steel, 1 pc(s)

Long summary description Yato YT-21847 tube/pipe bending tool:

Yato YT-21847. Material: Steel. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.