Yato YT-07642 torque wrench

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285
Info modified on:
03 May 2024, 03:12:50
Bullet Points Yato YT-07642 torque wrench:
  • - YATO dynamometric key. It is used to tighten threaded connections with a force with a detailed moment. The key range is 0-500nm. The tool works on a pendulum basis. The dynamometric key is tilted yato in Nm. The tool has an ergonomic plastic handle. The whole is made of CRV 6140 material. Because other units operate in use - below a comparative statement of moments in various lengths and forces: 1 kg*cm = 13,887 oz*in (ounce x inch) 1 kg*cm = 0.867 lb*in (pound x inch) 1 kg*m = 9,80665 n*m (niuton x meter) 1 kg*m = 7,233 lb*ft (pound x foot) 1 ft*lb = 12 lb*in (pound x inch) 1 dm* N = 14,16 oz*in (ounce x inch)
Long product name Yato YT-07642 torque wrench:

Beam Torque Wrench 3/4" 0-500Nm

Short summary description Yato YT-07642 torque wrench:

Yato YT-07642, 1 pc(s)

Long summary description Yato YT-07642 torque wrench:

Yato YT-07642. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.