Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Solid aluminium bracket with acrylic inserts
- - New, high performance copper base
- - CNC cut, pure copper top
- - 2 x 2x5x5mm LED holes
- - G1/4″ threads
- - Compatible with most compression fittings
- - Supports Intel Sockets: LGA2066, LGA2011, LGA2011-3, LGA1366, LGA1150, LGA1151, LGA1155, LGA1156
Long product name XSPC 5060175588920 computer cooling system part/accessory Water block
:
RayStorm Pro RGB (Intel) Black
The long product name of XSPC 5060175588920 computer cooling system part/accessory Water block. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
RayStorm Pro RGB (Intel) Black
More>>>
Short summary description XSPC 5060175588920 computer cooling system part/accessory Water block:
This short summary of the XSPC 5060175588920 computer cooling system part/accessory Water block data-sheet is auto-generated and uses the product title and the first six key specs.
XSPC 5060175588920, Water block, Black, Copper, LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1366...
Long summary description XSPC 5060175588920 computer cooling system part/accessory Water block:
This is an auto-generated long summary of XSPC 5060175588920 computer cooling system part/accessory Water block based on the first three specs of the first five spec groups.
XSPC 5060175588920. Type: Water block, Product colour: Black, Copper, Supported processor sockets: LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1366...