More>>>
Short summary description Xoro HRK 8760 CI+ Cable Full HD Black:
This short summary of the Xoro HRK 8760 CI+ Cable Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.
Xoro HRK 8760 CI+, Cable, Full HD, DVB-C, 1080p, 4:3, 16:9, ASP, AVI, MKV, MP4, MPG, TS
Long summary description Xoro HRK 8760 CI+ Cable Full HD Black:
This is an auto-generated long summary of Xoro HRK 8760 CI+ Cable Full HD Black based on the first three specs of the first five spec groups.
Xoro HRK 8760 CI+. Signal source: Cable, HD type: Full HD, Digital signal format system: DVB-C. Video formats supported: ASP, AVI, MKV, MP4, MPG, TS, Video compression formats: H.264, MPEG1, MPEG2, MPEG4, Audio formats supported: MP3. Supported file systems: FAT32, NTFS. Product colour: Black, Tuner type: Digital, Frequency range: 100 - 858 MHz. Display type: LED