location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink C500 Colour 1200 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C500/DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205847765 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2023 09:47:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink C500 Colour 1200 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Color printer with support for Letter/Legal
  • - Best for workteams of 5 to 15 users
  • - Unparalleled productivity with incredible print quality and reliability
  • - Cloud connected, mobile ready, app-enabled, and easy to customize
Long product name Xerox VersaLink C500 Colour 1200 x 2400 DPI A4 :
The long product name of Xerox VersaLink C500 Colour 1200 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 45 ppm, 1200 x 2400 DPI, Duplex, 1.05 GHz Dual Core, 2 GB, NFC, Ethernet, USB 3.0, Solutions & Cloud Enabled
More>>>
Xerox VersaLink C500 Colour 1200 x 2400 DPI A4:
The official description of Xerox VersaLink C500 Colour 1200 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for fast-paced workteams, the VersaLink C500 Color Printer delivers a higher level of reliable performance. Cloud connected, mobile ready, app-enabled, and easy to customize, the C500 is your modern workplace assistant—helping you excel today and stay ready for the future.

Higher performance. Optimized efficiency.

Right out of the box, you’ll count on your VersaLink C500 to consistently and flawlessly perform the tasks that make your business work more efficiently. From IT-free installation wizards, to step-by-step configuration options, you’re ready to go—hassle free.

Easy, efficient and entirely new.

With the customizable, capacitive 5-inch color touchscreen, you can tap, swipe and pinch your way through tasks and functions with mobile-like ease.

Xerox® ConnectKey® Apps help optimize office efficiency, and on-screen access to the extensive Xerox App Gallery provides expanded functionality.

With Simple ID, individual users and groups enter a user ID and password once, and then enjoy fast, secure access to task-specific presets, individualized favorite contacts, and commonly used apps on a personalized home screen.

App-based flexibility and mobile freedom.

The VersaLink C500 Color Printer gives you the freedom to work where and how you want—with access to Google Drive™, Microsoft® OneDrive® and DropBox™ and additional options through the Xerox App Gallery.

Short summary description Xerox VersaLink C500 Colour 1200 x 2400 DPI A4:
This short summary of the Xerox VersaLink C500 Colour 1200 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink C500, LED, Colour, 1200 x 2400 DPI, A4, 43 ppm, Duplex printing

Long summary description Xerox VersaLink C500 Colour 1200 x 2400 DPI A4:
This is an auto-generated long summary of Xerox VersaLink C500 Colour 1200 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Xerox VersaLink C500. Print technology: LED, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Blue, White

Printing
Print resolution colour
1200 x 2400 DPI
Print resolution black
1200 x 2400 DPI
Colour *
Yes
Print technology *
LED
Duplex printing *
Yes
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Duplex print speed (black, normal quality, A4/US Letter)
42 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
42 ppm
Warm-up time
11 s
Warm-up time (from sleep mode)
74 s
Time to first page (black, normal)
5 s
Time to first page (colour, normal)
5,3 s
Print margins (top, bottom, right, left)
4 mm
Watermark printing
Yes
Secure printing
Yes
N-up printing
2, 4, 6, 8, 9, 16
Booklet printing function
Yes
Features
Maximum duty cycle *
120000 pages per month
Recommended duty cycle
0 - 10000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5e, PCL 6, PDF 1.7, PostScript 3, TIFF, XPS
Printer fonts
PCL, PostScript
Number of printer fonts
219
Number of PCL fonts
83
Number of PostScript fonts
136
Input & output capacity
Total number of input trays *
2
Total input capacity *
700 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
550 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
3250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Lightweight paper, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Custom media width
76 - 190 mm
Custom media length
216 - 356 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A / USB Type-B
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Near Field Communication (NFC)
Yes
Network
Security algorithms
256-bit AES, HTTPS, IPSEC, SNMP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP: HTTP/HTTPS, IPP, LPR/LDP, Raw Socket Printing/Port 9100, IPv4/IPv6, WSD
Management protocols
DHCP, SNMP, WINS, HTTP, HTTPS, TLS, SNTP, MDNS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Xerox PrintBack
Performance
Internal memory *
2048 MB
Maximum internal memory
2048 MB
Built-in processor
Yes
Processor frequency
1050 MHz
Processor cores
2
Sound pressure level (printing)
56,2 dB
Sound power level (standby)
33,6 dB
Design
Market positioning *
Home & office
Product colour *
Blue, White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
12,7 cm (5")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
730 W
Power consumption (ready)
74 W
Power consumption (PowerSave)
0,84 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, SuSE Linux 11.1, SuSE Linux 11.2, SuSE Linux 12.0, SuSE Linux 12.3, SuSE Linux 9.3
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
427,4 mm
Depth
465,5 mm
Height
434,4 mm
Weight
27,6 kg
Packaging data
Package width
580 mm
Package depth
634 mm
Package height
607 mm
Package weight
34 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
5000 pages
Included cartridge capacity (CMY)
2400 pages
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Cables included
AC
Other features
Languages support
CAT, Czech, Danish, German, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Turkish, Ukrainian
Country Distributor
United States 1 distributor(s)