location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox AltaLink B8065 multifunction printer Laser A3 1200 x 1200 DPI 65 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AltaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B8065
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B8065
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:48:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox AltaLink B8065 multifunction printer Laser A3 1200 x 1200 DPI 65 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A3 65 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print, Xerox PrintBack
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 113 kg
Long product name Xerox AltaLink B8065 multifunction printer Laser A3 1200 x 1200 DPI 65 ppm Wi-Fi :
The long product name of Xerox AltaLink B8065 multifunction printer Laser A3 1200 x 1200 DPI 65 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Copy, E-mail, Print, Scan, 65 ppm, 1200 x 1200 dpi, Wi-Fi direct, 10/100 / 1000Base-T, USB 2.0
More>>>
Xerox AltaLink B8065 multifunction printer Laser A3 1200 x 1200 DPI 65 ppm Wi-Fi:
The official description of Xerox AltaLink B8065 multifunction printer Laser A3 1200 x 1200 DPI 65 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Copy, print, scan, fax, email and built in mobile connectivity

- 10" color, customizable tablet-like user interface
- Provides the maximum level of security from industry partners like McAfee, proactively addressing risks at the fleet and individual device level.

Short summary description Xerox AltaLink B8065 multifunction printer Laser A3 1200 x 1200 DPI 65 ppm Wi-Fi:
This short summary of the Xerox AltaLink B8065 multifunction printer Laser A3 1200 x 1200 DPI 65 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox AltaLink B8065, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, White

Long summary description Xerox AltaLink B8065 multifunction printer Laser A3 1200 x 1200 DPI 65 ppm Wi-Fi:
This is an auto-generated long summary of Xerox AltaLink B8065 multifunction printer Laser A3 1200 x 1200 DPI 65 ppm Wi-Fi based on the first three specs of the first five spec groups.

Xerox AltaLink B8065. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
65 ppm
Time to first page (black, normal)
4,9 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
3,8 s
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
ADF scanner
Scan to
E-mail, HTTP
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Fax
Faxing *
Mono faxing
Features
Maximum duty cycle *
250000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
HP-GL/2, PCL 6, PDF 1.7+, PostScript 3, XML
Input & output capacity
Total input capacity *
200 sheets
Total output capacity *
400 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Bond paper, Card stock, Envelopes
ISO A-series sizes (A0...A9) *
A3, A4, A5
Envelopes sizes
C5
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Network
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
256-bit AES
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Xerox PrintBack
Performance
Sound pressure level (printing)
57 dB
Sound power level (standby)
7,2 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LED
Display diagonal
25,4 cm (10")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
1550 W
Power consumption (standby)
310 W
Power consumption (sleep)
4 W
AC input voltage
110 - 127 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Ubuntu 14.04
Server operating systems supported
Windows Server 2012 R2, Windows Server 2012 R2 x64
Operational conditions
Storage temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
15 - 85%
Certificates
Certification
FCC, CSA, GS, Citrix, ECOLOGO, EPEAT Gold, EU ERP LOT4, Cisco EnergyWise
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, RoHS, ENERGY STAR
Weight & dimensions
Width
850 mm
Depth
665 mm
Height
1150 mm
Weight
113 kg
Other features
Paper weight
80 g/m²