Xerox logo

Xerox 108R01486 printer drum Original 1 pc(s)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210710
Info modified on:
18 Oct 2024, 07:03:27
Bullet Points Xerox 108R01486 printer drum Original 1 pc(s):
  • - Capacity: 40000 Pages
  • - Compatible With: Xerox® VersaLink® C600 Color Printer​/​C605 Color Multifunction Printer
Long product name Xerox 108R01486 printer drum Original 1 pc(s):

VersaLink C60X Magenta Drum Cartridge (40,000 pages)

Xerox 108R01486 printer drum Original 1 pc(s):

Xerox offers these supplies developed specifically to keep your Xerox equipment operating at peak performance.

Short summary description Xerox 108R01486 printer drum Original 1 pc(s):

Xerox 108R01486, Original, Xerox, VersaLink C605, VersaLink C600, 1 pc(s), Magenta, Netherlands

Long summary description Xerox 108R01486 printer drum Original 1 pc(s):

Xerox 108R01486. Type: Original, Brand compatibility: Xerox, Compatibility: VersaLink C605, VersaLink C600. Package width: 449,6 mm, Package depth: 167,6 mm, Package height: 190,5 mm. Page yield (colour): 40000 pages. Export Control Classification Number (ECCN): EAR99

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.