Wiha logo

Wiha ZP 01 0 14 Chrome-nickel steel, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7710
Info modified on:
03 Sept 2020, 16:54:39
Long product name Wiha ZP 01 0 14 Chrome-nickel steel, Stainless steel:

Universal tweezers Professional ESD

Short summary description Wiha ZP 01 0 14 Chrome-nickel steel, Stainless steel:

Wiha ZP 01 0 14, Chrome-nickel steel, Stainless steel, Black, Stainless steel, 20 g, 130 mm, 1 pc(s)

Long summary description Wiha ZP 01 0 14 Chrome-nickel steel, Stainless steel:

Wiha ZP 01 0 14. Material: Chrome-nickel steel, Stainless steel, Product colour: Black, Stainless steel. Weight: 20 g, Length: 130 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.