Whirlpool logo

Whirlpool TDLR70211 washing machine Top-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105368
Info modified on:
27 May 2024, 12:28:42
Short summary description Whirlpool TDLR70211 washing machine Top-load 7 kg 1200 RPM White:

Whirlpool TDLR70211, Top-load, 7 kg, C, 76 dB, 1200 RPM, 174 kWh

Long summary description Whirlpool TDLR70211 washing machine Top-load 7 kg 1200 RPM White:

Whirlpool TDLR70211. Loading type: Top-load. Drum capacity: 7 kg, Spin-drying class: C, Noise level (spin): 76 dB, Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 8900 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.