location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital My Passport Essential 320GB + WD TV external hard drive 5400 RPM USB 2.0 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My Passport Essential 320GB + WD TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDMEB3200TE/KIT
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Western Digital My Passport Essential 320GB + WD TV external hard drive 5400 RPM USB 2.0 Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 320 GB 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Blue
Warranty: 3 Years
Long product name Western Digital My Passport Essential 320GB + WD TV external hard drive 5400 RPM USB 2.0 Blue :
The long product name of Western Digital My Passport Essential 320GB + WD TV external hard drive 5400 RPM USB 2.0 Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

My Passport Essential, Blue - Portable Hard Drives 320 GB, USB 2.0 + WD TV
More>>>
Short summary description Western Digital My Passport Essential 320GB + WD TV external hard drive 5400 RPM USB 2.0 Blue:
This short summary of the Western Digital My Passport Essential 320GB + WD TV external hard drive 5400 RPM USB 2.0 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital My Passport Essential 320GB + WD TV, 320 GB, 2.0, 5400 RPM, Blue

Long summary description Western Digital My Passport Essential 320GB + WD TV external hard drive 5400 RPM USB 2.0 Blue:
This is an auto-generated long summary of Western Digital My Passport Essential 320GB + WD TV external hard drive 5400 RPM USB 2.0 Blue based on the first three specs of the first five spec groups.

Western Digital My Passport Essential 320GB + WD TV. HDD capacity: 320 GB. USB version: 2.0. HDD speed: 5400 RPM. Product colour: Blue

Brand Image Product code Product Stock Price from
Western Digital

Western Digital My Passport Essential 320GB + WD TV external hard drive 5400 RPM USB 2.0 Red
(show image)
WDMER3200TE/KIT My Passport Essential 320GB + WD TV 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 320GB + WD TV external hard drive 5400 RPM USB 2.0 Black
(show image)
WDME3200TE/KIT My Passport Essential 320GB + WD TV 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 320GB + WD TV external hard drive 5400 RPM USB 2.0 Silver
(show image)
WDMES3200TE/KIT My Passport Essential 320GB + WD TV 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 320GB external hard drive 5400 RPM 2.5" USB 2.0 Silver
(show image)
WDMES3200TE My Passport Essential 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport™ Essential™ 320GB external hard drive
(show image)
WDMEPN3200TE My Passport™ Essential™ 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 320GB external hard drive 5400 RPM 2.5" USB 2.0 Blue
(show image)
WDMEB3200TE My Passport Essential 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 320GB external hard drive 5400 RPM 2.5" USB 2.0 Red
(show image)
WDMER3200TE My Passport Essential 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black
(show image)
WDME3200TE My Passport Essential 320GB 0.00
(excl. VAT)
0 (incl. VAT)