Western Digital logo

Western Digital Scorpio 40GB internal hard drive 5400 RPM 8 MB 2.5" Parallel ATA

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15066
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 years
Long product name Western Digital Scorpio 40GB internal hard drive 5400 RPM 8 MB 2.5" Parallel ATA:

2.5", 40GB, 8MB Cache, PATA, 5400RPM, Refurbished

Short summary description Western Digital Scorpio 40GB internal hard drive 5400 RPM 8 MB 2.5" Parallel ATA:

Western Digital Scorpio 40GB, 40 GB, 5400 RPM, 8 MB, 2.5", Parallel ATA

Long summary description Western Digital Scorpio 40GB internal hard drive 5400 RPM 8 MB 2.5" Parallel ATA:

Western Digital Scorpio 40GB. HDD capacity: 40 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Parallel ATA

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.