location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wedo 54 100 pin/tack White 20 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wedo Check ‘Wedo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54 100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54 100 show
Show alternative article codes used in the online market place
Category:
Small sharp metal object used for attaching paper onto noticeboards, walls etc.
Pins & Tacks Check ‘Wedo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Wedo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 09:04:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Wedo 54 100 pin/tack White 20 pc(s):
This short summary of the Wedo 54 100 pin/tack White 20 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Wedo 54 100, White, 10 mm, 23 mm, 20 pc(s)

Long summary description Wedo 54 100 pin/tack White 20 pc(s):
This is an auto-generated long summary of Wedo 54 100 pin/tack White 20 pc(s) based on the first three specs of the first five spec groups.

Wedo 54 100. Product colour: White. Width: 10 mm, Height: 23 mm. Quantity per pack: 20 pc(s)