location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wacom Intuos Pro L, EN & ES graphic tablet Black 5080 lpi 325 x 203 mm USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wacom Check ‘Wacom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Intuos
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro L, EN & ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTH-851-ENES show
Show alternative article codes used in the online market place
Category:
On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
Graphic Tablets Check ‘Wacom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Wacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wacom Intuos Pro L, EN & ES graphic tablet Black 5080 lpi 325 x 203 mm USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired 5080 lpi 325 x 203 mm
  • - Device interface: USB
  • - Tablet input type: Pen, Touch
  • - Pen included
  • - Black
Warranty: 2 years
Long product name Wacom Intuos Pro L, EN & ES graphic tablet Black 5080 lpi 325 x 203 mm USB :
The long product name of Wacom Intuos Pro L, EN & ES graphic tablet Black 5080 lpi 325 x 203 mm USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intuos Pro Large, EN & ES - 325x203 mm, USB, 5080 lpi, 8 keys, Mac/Win, 1800g, Black
More>>>
Short summary description Wacom Intuos Pro L, EN & ES graphic tablet Black 5080 lpi 325 x 203 mm USB:
This short summary of the Wacom Intuos Pro L, EN & ES graphic tablet Black 5080 lpi 325 x 203 mm USB data-sheet is auto-generated and uses the product title and the first six key specs.

Wacom Intuos Pro L, EN & ES, Wired, 5080 lpi, 325 x 203 mm, USB, Pen, Touch, Scroll down, Scroll up, Zoom in, Zoom out

Long summary description Wacom Intuos Pro L, EN & ES graphic tablet Black 5080 lpi 325 x 203 mm USB:
This is an auto-generated long summary of Wacom Intuos Pro L, EN & ES graphic tablet Black 5080 lpi 325 x 203 mm USB based on the first three specs of the first five spec groups.

Wacom Intuos Pro L, EN & ES. Connectivity technology: Wired, Resolution: 5080 lpi, Working area: 325 x 203 mm. Accuracy pen: 0,25 mm. Product colour: Black, Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion. Width: 318 mm, Depth: 12 mm, Height: 487 mm. Cables included: USB

Source Testseek summary Average rating
Reviews
Updated:
2016-11-06 04:04:18
Uk has collected 18 expert reviews for Wacom Intuos Pro L, EN & ES graphic tablet Black 5080 lpi 325 x 203 mm USB and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
apcmag.com
Updated:
2016-11-06 04:04:18
While there are a few companies who make graphics tablets, the reigning king has long been Wacom. Things haven't changed dramatically in its lineup since the Intuos 4 in terms of features, but the Intuos Pro series now includes wireless functionality, and...
80%
futurefive.co.nz
Updated:
2016-11-06 04:04:18
I was excited to have a go with the Wacom Pro graphics tablet.I'd had a small version when I used to work in photo editing and I wanted to see the progression they'd made. Using tablets made my creativity so much easier to transfer to the image. Did it de...
Good Maximises productivity, Increases skill levels of GDs, Wireless connectivity and rechargeable battery...
Bad Apple hampers functionality, Inexperienced users have to learn disconnect between tablet and what occurs on screen, Unable to mount drawing on tablet for tracing...
Bottom line On the usual apps that GDs use, it's indispensable. If your Graphic Designer doesn't have one, then you're probably not maximizing their creativity. Unlock their skill with one and see what they can create.Score 8/10Distributor details - please contact Ja...
80%
creativebloq.com
Updated:
2019-12-10 08:43:15
When unboxing Wacom's Intuos Pro medium, our first impressions were a mix between thoughts about how great the tablet looks, and concerns over how long it will stay that way before becoming marked, scuffed and worn. In the box, you'll also find the Wacom...
Good Good value for money, Large active area...
Bad Pen stand doesn't grip well, Difficult to access new pen nibs...
80%
Country Distributor
United Kingdom 1 distributor(s)