location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Kleur & Mix Cementwagen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kleur & Mix Cementwagen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-601923
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766019233
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby Kleur & Mix Cementwagen:
This short summary of the VTech Baby Kleur & Mix Cementwagen data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Kleur & Mix Cementwagen, 1 yr(s), Speaking function, Batteries required, AA, Synthetic, Multicolour

Long summary description VTech Baby Kleur & Mix Cementwagen:
This is an auto-generated long summary of VTech Baby Kleur & Mix Cementwagen based on the first three specs of the first five spec groups.

VTech Baby Kleur & Mix Cementwagen. Recommended age (min): 1 yr(s), Recommended age (max): 3 yr(s), Speaking function. Batteries required, Battery type: AA. Material: Synthetic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
3 yr(s)
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Colours learning, Shapes learning, Numbers learning
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
223,4 mm
Depth
122,4 mm
Height
169,6 mm
Weight & dimensions
Weight
740 g
Packaging data
Package width
300 mm
Package depth
133 mm
Package height
241 mm
Package weight
1,05 kg
Package volume
9615,9 cm³
Packaging content
Batteries included
Yes
Logistics data
Number of layers per pallet
5 pc(s)
Quantity per pallet
120 pc(s)
Master (outer) case width
561 mm
Master (outer) case length
323 mm
Master (outer) case height
268 mm
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417766019231
Master (outer) case weight
4,83 kg
Master (outer) case volume
48562,4 cm³
Harmonized System (HS) code
950300959
Number of cartons per pallet
30 pc(s)
Number of cartons per pallet layer
6 pc(s)