location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech 80-502105 interactive toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-502105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-502105 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765021053
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:24:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech 80-502105 interactive toy:
This short summary of the VTech 80-502105 interactive toy data-sheet is auto-generated and uses the product title and the first six key specs.

VTech 80-502105, Boy/Girl

Long summary description VTech 80-502105 interactive toy:
This is an auto-generated long summary of VTech 80-502105 interactive toy based on the first three specs of the first five spec groups.

VTech 80-502105. Battery type: AA. Product colour: Multicolour

Features
Product colour *
Multicolour
Material
Plastic
Recommended age (max)
3 yr(s)
Recommended gender *
Boy/Girl
Assembly required
No
Suitable only for adults
No
Year
2019
Country of origin
China
Number of pieces
1 pc(s)
Weight & dimensions
Width
245 mm
Depth
103 mm
Height
306 mm
Weight
245 g
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AA
Packaging content
Batteries included
Yes
Minimum order quantity
6 pc(s)
Packaging data
Package width
200 mm
Package depth
116 mm
Package height
279 mm
Package weight
370 g
Package type
Open box
Package material
Carton
Logistics data
Pallet type
800 x 1200 mm
Pallet width
80 cm
Pallet length
120 cm
Pallet height
167,4 cm
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
5 pc(s)
Number of cartons per pallet
25 pc(s)
Pallet minimum order quantity
1 pc(s)
Pallet net weight
23,5 kg
Pallet invoice unit
Yes
Pallet orderable unit
Yes
Logistics data
Pallet dispatch unit
Yes
Master (outer) case width
425 mm
Master (outer) case length
375 mm
Master (outer) case height
306 mm
Quantity per master (outer) case
6 pc(s)
Master (outer) case weight
3,76 kg
Master (outer) case GTIN (EAN/UPC)
63417765021055
Master (outer) case minimum order quantity
1 pc(s)
Master (outer) case packaging type
Box
Master (outer) case invoice unit
Yes
Master (outer) case orderable unit
Yes
Master (outer) case dispatch unit
Yes
Technical details
Pallet weight
108,5 kg
Supplier features
Number of packages
1
Start availability
01-01-2019
Commercial unit type
Consumer unit single
Invoice unit
No
Orderable unit
No
Dispatch unit
No
Customs product code (TARIC)
950300559
Packaging languages (ISO 639 format)
French
Contains food or beverage
No
Manual languages (ISO 639 format)
French
Country of importation (ISO 3166-1)
Netherlands
(cdm) Reconducted new drop
Reconducted
(cdm) Seasonalities
Permanent, Year End
(cdm) Audiences
Child
(cdm) Parental presence
Recommended
(cdm) Developped capacities
Communication, Listen, Motor skills, Sensitiveness, Interaction
(cdm) Safety directive language (2009/48/CE)
French
(cdm) Is accessory
Toy
Brand Image Product code Product Stock Price from
VTech 80-189305 interactive toy VTech 80-189305 interactive toy
(show image)
80-189305 80-189305
VTech Miroir magique des P'tits Copains VTech Miroir magique des P'tits Copains
(show image)
80-502605 Miroir magique des P'tits Copains
VTech 80-502505 interactive toy VTech 80-502505 interactive toy
(show image)
80-502505 80-502505