location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Mijn Magische Baby Eenhoorn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mijn Magische Baby Eenhoorn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-178023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761780237
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2022 12:25:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Mijn Magische Baby Eenhoorn:
This short summary of the VTech Mijn Magische Baby Eenhoorn data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Mijn Magische Baby Eenhoorn, 1,5 yr(s), Speaking function, Batteries required, AA, Synthetic, Multicolour

Long summary description VTech Mijn Magische Baby Eenhoorn:
This is an auto-generated long summary of VTech Mijn Magische Baby Eenhoorn based on the first three specs of the first five spec groups.

VTech Mijn Magische Baby Eenhoorn. Recommended age (min): 1,5 yr(s), Recommended age (max): 4 yr(s), Speaking function. Batteries required, Battery type: AA. Material: Synthetic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Synthetic
Suggested gender *
Girl
Recommended age (min) *
1,5 yr(s)
Recommended age (max)
4 yr(s)
Animal type(s)
Unicorn
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Language version
Dutch
Certification
CE
Learning & training skills
Learning & training skills
Language skills training, Problem solving skills training, Colours learning, Shapes learning
Imaginative playing
Yes
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
269 mm
Weight & dimensions
Depth
116 mm
Height
300 mm
Weight
782,5 g
Packaging data
Package width
350 mm
Package depth
133 mm
Package height
330 mm
Package weight
1,17 kg
Package volume
15361,5 cm³
Packaging content
Batteries included
Yes
Logistics data
Number of layers per pallet
4 pc(s)
Quantity per pallet
64 pc(s)
Master (outer) case width
561 mm
Master (outer) case length
371 mm
Master (outer) case height
357 mm
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761780235
Master (outer) case weight
5,32 kg
Master (outer) case volume
74302,77 cm³
Harmonized System (HS) code
950300499
Number of cartons per pallet
16 pc(s)
Number of cartons per pallet layer
4 pc(s)