location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Toet Toet Auto's Super Stuntpark

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toet Toet Auto's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super Stuntpark
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-156923 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761569238
Category: Toy Playsets Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VTech Toet Toet Auto's Super Stuntpark
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recommended age (min): 1 yr(s) Multicolour
  • - Material: Plastic
  • - Sounding
  • - Cause & effect learning, Fine motor skills training, Sounds learning, Music learning, Colours learning
  • - Batteries required Number of batteries supported: 2 AAA
More>>>
Short summary description VTech Toet Toet Auto's Super Stuntpark:
This short summary of the VTech Toet Toet Auto's Super Stuntpark data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Toet Toet Auto's Super Stuntpark, 1 yr(s), Batteries included, AAA, Multicolour, Plastic

Long summary description VTech Toet Toet Auto's Super Stuntpark:
This is an auto-generated long summary of VTech Toet Toet Auto's Super Stuntpark based on the first three specs of the first five spec groups.

VTech Toet Toet Auto's Super Stuntpark. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Sounding. Battery type: AAA. Batteries included. Product colour: Multicolour, Material: Plastic

Features
Product colour *
Multicolour
Material
Plastic
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Suggested gender
Boy/Girl
Sounding
Yes
Languages support
Dutch
Preassembled
No
Certification
CE
Learning & training skills
Learning & training skills
Cause & effect learning, Fine motor skills training, Sounds learning, Music learning, Colours learning
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AAA
Weight & dimensions
Weight
6,83 kg
Packaging data
Package width
635 mm
Package depth
200 mm
Package height
406 mm
Package weight
6 kg
Packaging content
Batteries included
Yes
Brand Image Product code Product Stock Price from
VTech Zoef Zoef Dieren Dierenhotel VTech Zoef Zoef Dieren Dierenhotel
(show image)
80-192823 Dierenhotel
VTech Toet Toet Auto's Ruimtestation VTech Toet Toet Auto's Ruimtestation
(show image)
80-191723 Ruimtestation
VTech Toet Toet Auto's Brug met wegdelen VTech Toet Toet Auto's Brug met wegdelen
(show image)
80-188223 Brug met wegdelen