location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Bedtijd Beertje roze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bedtijd Beertje roze
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-143552
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761435526
Category: Stuffed Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2022 10:06:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VTech Baby Bedtijd Beertje roze
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toy bear
  • - Plush
  • - Pink
More>>>
Short summary description VTech Baby Bedtijd Beertje roze:
This short summary of the VTech Baby Bedtijd Beertje roze data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Bedtijd Beertje roze, Toy bear, AAA

Long summary description VTech Baby Bedtijd Beertje roze:
This is an auto-generated long summary of VTech Baby Bedtijd Beertje roze based on the first three specs of the first five spec groups.

VTech Baby Bedtijd Beertje roze. Product type: Toy bear, Recommended age (max): 3 yr(s). Battery type: AAA

Features
Material *
Plush
Recommended age (max)
3 yr(s)
Product type *
Toy bear
Product colour *
Pink
Suggested gender
Girl
Sounding
No
Nature sounds
Yes
Preassembled
Yes
Languages support
Dutch
Country of origin
China
Certification
CE
Battery
Batteries required
No
Battery type
AAA
Number of batteries supported
2
Rechargeable battery
No
Weight & dimensions
Width
190 mm
Depth
85 mm
Height
230 mm
Weight
160 g
Packaging content
Batteries included
No
Packaging data
Package width
225 mm
Package depth
89 mm
Package height
241 mm
Package weight
420 g
Package volume
4826,03 cm³
Logistics data
Master (outer) case width
567 mm
Master (outer) case length
248 mm
Master (outer) case height
268 mm
Master (outer) case weight
2,53 kg
Master (outer) case volume
37685,09 cm³
Number of cartons per pallet layer
6 pc(s)
Number of cartons per pallet
36 pc(s)
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417761435528
Number of layers per pallet
6 pc(s)
Quantity per pallet
216 pc(s)
Supplier features
Assembly required
No
Brand Image Product code Product Stock Price from
VTech Baby Bedtijd Beertje blauw VTech Baby Bedtijd Beertje blauw
(show image)
80-143523 Bedtijd Beertje blauw