Volteck EXA-6B, Wall, Bathroom, Kitchen, White, ABS, Power, NOM-003-SCFI
Volteck EXA-6B. Mounting: Wall, Suitable location: Bathroom, Kitchen, Product colour: White. Airflow: 325 m³/h, Fan diameter: 15 cm, Noise level: 59 dB. AC input voltage: 127 V, AC input frequency: 60 Hz, Power consumption (max): 24 W. Width: 210 mm, Depth: 210 mm, Height: 90 mm