location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's PFW 6856 TV mount/stand 2,16 m (85") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PFW 6856
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PFW 6856 show
Show alternative article codes used in the online market place
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vogel's PFW 6856 TV mount/stand 2,16 m (85") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 227 kg
  • - Minimum screen size: 2,16 m (85") Maximum screen size: 2,16 m (85") Wall
  • - Minimum VESA mount: 1511 x 800 mm Maximum VESA mount: 1511 x 888 mm
  • - Black
Long product name Vogel's PFW 6856 TV mount/stand 2,16 m (85") Black :
The long product name of Vogel's PFW 6856 TV mount/stand 2,16 m (85") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

85'', 227kg, VESA 1511x800 mm, 1511x888 mm
More>>>
Vogel's PFW 6856 TV mount/stand 2,16 m (85") Black:
The official description of Vogel's PFW 6856 TV mount/stand 2,16 m (85") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PFW 6856 Display wall mount - turn & tilt , Panasonic 85 inch
PFW 6856 is dedicated articulating wall mount for Panasonic 85 inch displays.

The positive and negative tilt adjustment allows the mount to be installed level and plumb. The dual articulating arms allow even the heaviest display to be pulled away from the wall for service or alignment. The mount features a 90 degree rotation which allows the display to be installed in landscape, portraitor any other position inbetween. Also see PFW 6855 for VESA fitment displays and PFW 6857 for Panasonic 103 inch displays.

Short summary description Vogel's PFW 6856 TV mount/stand 2,16 m (85") Black:
This short summary of the Vogel's PFW 6856 TV mount/stand 2,16 m (85") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's PFW 6856, 2,16 m (85"), 2,16 m (85"), 1511 x 800 mm, 1511 x 888 mm, 0 - 4°, Black

Long summary description Vogel's PFW 6856 TV mount/stand 2,16 m (85") Black:
This is an auto-generated long summary of Vogel's PFW 6856 TV mount/stand 2,16 m (85") Black based on the first three specs of the first five spec groups.

Vogel's PFW 6856. Maximum weight capacity: 227 kg, Minimum screen size: 2,16 m (85"), Maximum screen size: 2,16 m (85"), Minimum VESA mount: 1511 x 800 mm, Maximum VESA mount: 1511 x 888 mm. Tilt angle range: 0 - 4°. Product colour: Black

Mounting
Minimum screen size
2,16 m (85")
Maximum weight capacity *
227 kg
Maximum screen size *
2,16 m (85")
Minimum VESA mount *
1511 x 800 mm
Maximum VESA mount *
1511 x 888 mm
Mounting type *
Wall
Ergonomics
Adjustable depth
Yes
Tilt angle range
0 - 4°
Turn angle
90°
Design
Product colour *
Black
Other features
Interface height
94 cm
Interface width
164,3 cm
Country Distributor
United Kingdom 1 distributor(s)