location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's Q 7077 White Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q 7077
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8430031
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's Q 7077 White Desk :
The long product name of Vogel's Q 7077 White Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q 7077 timeless universal LCD/Audio cabinet. It features four hidden wheels and a self-closing drawer for additional storage. This universal cabinet can be used for Plasma and LCD screens up to 28” (72 cm) large and 3 pieces of audio and DVD equipment that can be stored into the cabinet.
More>>>
Vogel's Q 7077 White Desk:
The official description of Vogel's Q 7077 White Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The cabinet can support other screens, but a 28” screen will fit the best. The cabinet has 2 crystallite, tempered safety glass shelves which can be placed at different heights (3.2 cm increments) and it can be easily moved thanks to the hidden wheels. Side cupboards and a drawer can hold DVDs or CDs and the Cable Inlay System (CIS®) will cleverly hide all your cables. This slim cabinet is available in two colors; White and High Gloss Black. With its unique and timeless design this cabinet fits perfectly in every interior.

Short summary description Vogel's Q 7077 White Desk:
This short summary of the Vogel's Q 7077 White Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's Q 7077, White

Long summary description Vogel's Q 7077 White Desk:
This is an auto-generated long summary of Vogel's Q 7077 White Desk based on the first three specs of the first five spec groups.

Vogel's Q 7077. Product colour: White

Mounting
Mounting type *
Desk
Ergonomics
Adjustable shelves
Yes
Included number of shelves
1
Remotely operated
No
Design
Product colour *
White
Technical details
Gross weight
55,2 kg
Weight & dimensions
Weight
90 kg
Packaging data
Tare weight
3 kg