ViTESSE VS-865 electric space heater Black 1500 W Radiator

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4761
Info modified on:
14 Jun 2019, 12:51:58
Short summary description ViTESSE VS-865 electric space heater Black 1500 W Radiator:

ViTESSE VS-865, Radiator, Ceramic, 90°, Floor, Black, 1500 W

Long summary description ViTESSE VS-865 electric space heater Black 1500 W Radiator:

ViTESSE VS-865. Type: Radiator, Heating element type: Ceramic, Oscillation range: 90°. Placement options: Floor, Product colour: Black. Heating power: 1500 W, Heating power (min): 750 W. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 2,5 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.