Viking AR05TTB2320A chip resistor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
221
Info modified on:
10 Aug 2024, 10:24:28
Bullet Points Viking AR05TTB2320A chip resistor:
  • - Automotive Grade Thin Film Precision Chip Resistor - AR..A Series
  • - AR..A Series0805 ±0.01% 10 1/10W Series232Ω 5K/Reel
Long product name Viking AR05TTB2320A chip resistor:

Automotive Grade Thin Film Precision Chip Resistor (AR..A Series AR05TTB2320A)

Short summary description Viking AR05TTB2320A chip resistor:

Viking AR05TTB2320A, 0,1 W, 100 V, 0.01%, 232 Ω, 10 ppm /℃, 1,25 mm

Long summary description Viking AR05TTB2320A chip resistor:

Viking AR05TTB2320A. Power: 0,1 W, Voltage: 100 V, Tolerance: 0.01%. Width: 1,25 mm, Depth: 2 mm, Height: 0,55 mm. Package width: 178 mm, Package depth: 178 mm, Package height: 11,5 mm. Packaging content: 5K/Reel. Maximum shelf life: 2 year(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.