Viewsonic logo

Viewsonic DPX804WH digital photo frame White 20,3 cm (8")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16194
Info modified on:
21 Oct 2022, 10:32:10
Long product name Viewsonic DPX804WH digital photo frame White 20,3 cm (8"):

8" DPX804WH custom décor full feature digital photo frame 128MB, 800x600, 250 cd/m2

Viewsonic DPX804WH digital photo frame White 20,3 cm (8"):

Delight your loved ones with ViewSonic’s 8" DPX804WH custom décor full feature digital photo frame.

- High resolution 800x600 screen shows your photos brilliantly
- Easily upload all your favorite photos from your camera, computer or USB
- 128MB of internal memory stores thousands of photos
- Compatible with most memory card formats
- Play your favorite MP3 files with your photos and slideshows
- Perfect for any gift-giving occasion

Short summary description Viewsonic DPX804WH digital photo frame White 20,3 cm (8"):

Viewsonic DPX804WH, 20,3 cm (8"), 800 x 600 pixels, LCD, 250 cd/m², 500:1, 140°

Long summary description Viewsonic DPX804WH digital photo frame White 20,3 cm (8"):

Viewsonic DPX804WH. Display diagonal: 20,3 cm (8"), Display resolution: 800 x 600 pixels, Display: LCD. Image formats supported: BMP, Video formats supported: M-JPEG, Audio formats supported: MP3. Internal memory: 128 MB, Compatible memory cards: MMC, MS Pro, SD, SDHC, xD. Interface: USB 2.0. Speaker power: 2 W

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.