location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv AutoView 424 2x24 - 2 users 24 systems AutoView 424 console switch with bundled receiver KVM switch Rack mounting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AutoView 424 2x24 KVM Switch - 2 users 24 systems AutoView 424 console switch with bundled receiver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV424R-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv AutoView 424 2x24 - 2 users 24 systems AutoView 424 console switch with bundled receiver KVM switch Rack mounting :
The long product name of Vertiv AutoView 424 2x24 - 2 users 24 systems AutoView 424 console switch with bundled receiver KVM switch Rack mounting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AutoView 424 2x24 - 2 users 24 systems AutoView 424 console switch with bundled receiver
More>>>
Vertiv AutoView 424 2x24 - 2 users 24 systems AutoView 424 console switch with bundled receiver KVM switch Rack mounting:
The official description of Vertiv AutoView 424 2x24 - 2 users 24 systems AutoView 424 console switch with bundled receiver KVM switch Rack mounting as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With embedded LONGVIEW extension, this 24-port switch in the AUTOVIEW 400 family provides connectivity to 24 systems: PC, Sun or USB platforms. Easily add a second user up to 500 feet away since this switch features an embedded LONGVIEW transmitter. Two users can share access in one system!


The AUTOVIEW 400 line supports IBM PC/AT and PS/2 systems and 100% compatible machines with support for VGA, SVGA, XGA and XGA-II video. More importantly, the AUTOVIEW 400 line also supports USB computers and Sun workstations, all in a slim 1U high chassis.

The AUTOVIEW 400 line is compatible with any PC operating system, including Windows 3.x, Windows 95/98, DOS or Window NT/2000. The system supports Plug and Play video and is compliant with the VESA DDC2B standard.

PS/2 keyboard, PS/2 mouse and Sun peripherals are all supported through the rear of the units.

Measuring 1.7"(H) x 17.2"(W) x 6.5" (D), the AUTOVIEW 400 line is easily rack mountable.

Short summary description Vertiv AutoView 424 2x24 - 2 users 24 systems AutoView 424 console switch with bundled receiver KVM switch Rack mounting:
This short summary of the Vertiv AutoView 424 2x24 - 2 users 24 systems AutoView 424 console switch with bundled receiver KVM switch Rack mounting data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv AutoView 424 2x24 KVM Switch - 2 users 24 systems AutoView 424 console switch with bundled receiver, 1600 x 1200 pixels, Rack mounting, 1U

Long summary description Vertiv AutoView 424 2x24 - 2 users 24 systems AutoView 424 console switch with bundled receiver KVM switch Rack mounting:
This is an auto-generated long summary of Vertiv AutoView 424 2x24 - 2 users 24 systems AutoView 424 console switch with bundled receiver KVM switch Rack mounting based on the first three specs of the first five spec groups.

Vertiv AutoView 424 2x24 KVM Switch - 2 users 24 systems AutoView 424 console switch with bundled receiver. Maximum resolution: 1600 x 1200 pixels. Rack capacity: 1U. Weight: 1,91 kg. Data link protocols: PC, Sun or USB platforms, Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 437 x 165,1 x 45 mm

Performance
Maximum resolution *
1600 x 1200 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
1,91 kg
Other features
Data link protocols
PC, Sun or USB platforms
Power supply type
100 - 240 VAC
Other features
I/O ports
Supported Hardware: Monitors - VGA, SVGA (XGA, XGA-II with adaptor). Maximum resolution: 1600 x 1200 @ 85 Hz Peripherals - PS/2 keyboard, PS/2 mouse, Microsoft Explorer mouse, Microsoft IntelliMouse family, IBM Scrollpoint, Logitech Mouseman Wheel, Logitech Trackman Marble Wheel, Logitech Marble FX and Kensington 4 button mouse, Sun Type 5 and Type 6.
Dimensions (WxDxH)
437 x 165,1 x 45 mm
Compatibility
IBM PC/AT, PS/2, Sun workstations, USB computers and
Compliance industry standards
UL 1950, CSA C22.2 No. 950, EN60950, FCC part 15A, EN55022, EN50082
Compatible operating systems
Compatible with any PC operating system, including Windows 3.x, Windows 95/98, DOS or Window NT/2000.
Brand Image Product code Product Stock Price from
Vertiv AutoView 2000R KVM switch Vertiv AutoView 2000R KVM switch
(show image)
AV200R-8A-EU AutoView 2000R KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView KVM 2 X 4 KVM switch Vertiv AutoView KVM 2 X 4 KVM switch
(show image)
AV400R-4-EU AutoView KVM 2 X 4 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 2000R KVM switch Vertiv AutoView 2000R KVM switch
(show image)
AV200R-4A-EU AutoView 2000R KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 400 1x4 KVM switch Vertiv AutoView 400 1x4 KVM switch
(show image)
AV400-4-EU AutoView 400 1x4 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)