location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPC All-In-One PC IoT X5080PA Intel® Celeron® 5205U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-In-One PC IoT X5080PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAT-X0508PA2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047103812
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:52:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle XPC All-In-One PC IoT X5080PA Intel® Celeron® 5205U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fanless 15.6" AIO-PC with Single-touch Display
  • - Processor Intel Celeron 5205U
  • - WiFi, IP54, VESA, 24/7 operation
  • - including 4GB RAM , 120GB M.2 SSD , Win10 IoT Enterprise
Long product name Shuttle XPC All-In-One PC IoT X5080PA Intel® Celeron® 5205U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black :
The long product name of Shuttle XPC All-In-One PC IoT X5080PA Intel® Celeron® 5205U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron 5205U (2MB Cache, 1.9GHz), 4GB DDR4-SDRAM, 120GB SSD, 39.6 cm (15.6") HD 1366 x 768 LCD Touch, Intel UHD Graphics, LAN, WLAN, Bluetooth, Webcam, Windows 10 IoT Enterprise 64-bit
More>>>
Shuttle XPC All-In-One PC IoT X5080PA Intel® Celeron® 5205U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black:
The official description of Shuttle XPC All-In-One PC IoT X5080PA Intel® Celeron® 5205U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-in-One PC for POS, POI, Kiosk Applications
The Shuttle XPC all-in-one X50V8 is the latest addition to the X50 Series and is powered by an Intel ULV processor of the 10th generation "Comet Lake". The modern processor architecture helps improve on power consumption and computing power. Thanks to its passive cooling, the system is virtually noiseless, maintenance-free and approved for 24/7 nonstop operation. Particularly suitable for vertical applications is the arrangement of connectors at the bottom and the IP54 compliant front panel which is dust-protected and protected from splashing of water.

Short summary description Shuttle XPC All-In-One PC IoT X5080PA Intel® Celeron® 5205U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black:
This short summary of the Shuttle XPC All-In-One PC IoT X5080PA Intel® Celeron® 5205U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPC All-In-One PC IoT X5080PA, 39,6 cm (15.6"), HD, Intel® Celeron®, 4 GB, 120 GB, Windows 10 IoT Enterprise

Long summary description Shuttle XPC All-In-One PC IoT X5080PA Intel® Celeron® 5205U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Shuttle XPC All-In-One PC IoT X5080PA Intel® Celeron® 5205U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Shuttle XPC All-In-One PC IoT X5080PA. Product type: All-in-One PC. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Panel type: LCD. Processor family: Intel® Celeron®, Processor frequency: 1,9 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 120 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 IoT Enterprise. Product colour: Black

Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type *
HD
Native aspect ratio
16:9
Display brightness
220 cd/m²
Panel type
LCD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
5205U
Processor cores
2
Processor frequency *
1,9 GHz
Processor cache
2 MB
Configurable TDP-down frequency
0,8 GHz
Configurable TDP-down
12,5 W
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
120 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
120 GB
Number of SSDs installed
1
SSD capacity
120 GB
SSD interface
SATA III
SSD form factor
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
2 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera resolution
1920 x 1080 pixels
Camera HD type
Full HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
HDMI ports quantity *
1
HDMI version
1.4a
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Wall mountable
Yes
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
On/off button
Yes
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 IoT Enterprise
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Weight & dimensions
Width (with stand)
391 mm
Depth (with stand)
42 mm
Height (with stand)
327 mm
Weight (with stand)
3,5 kg
Package weight
4,2 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Compliance certificates
RoHS
Certification
CE, FCC, BSMI, RCM, VCCI
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Cables included
AC
Logistics data
Harmonized System (HS) code
84714100
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)