HP logo

HP V22ve G5 computer monitor 54,5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33652
Info modified on:
15 Oct 2024, 09:23:30
Bullet Points HP V22ve G5 computer monitor 54,5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black:
  • - Enjoy how your projects or assignments look with excellent, front-of-screen views via sharp, FHD resolution and tear-free AMD FreeSync™ with 75Hz refresh rate<sup>[1]</sup>.
  • - Clear your desk and keep the focus on your screen through the sleek profile, neat cable management, and slim stand with adjustable tilt for your perfect view.
  • - Keep your workspace simple and easy by customizing your monitor settings with the intuitive Joypad OSD button or by managing them directly on screen with HP Display Center<sup>[2]</sup>.
  • - To do more for the planet, we're helping to close the loop with this EPEAT® registered<sup>[3]</sup> monitor that contains 85% recycled plastics solely from recycled ITE plastics<sup>[4]</sup> and is shipped in 100% recyclable packaging<sup>[5]</sup>.
Warranty:
1 year limited warranty
Long product name HP V22ve G5 computer monitor 54,5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black:

V22ve G5 FHD Monitor

HP V22ve G5 computer monitor 54,5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black:

Everyday Productivity
Expand your view and your productivity with this 54.5 cm (21.45-inch) diagonal, FHD monitor when you're working or learning. This sleek, sizeable monitor makes computing easy and complete via a crisp, smooth screen and simple design, so you can do more everyday.

Short summary description HP V22ve G5 computer monitor 54,5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black:

HP V22ve G5, 54,5 cm (21.4"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP V22ve G5 computer monitor 54,5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black:

HP V22ve G5. Display diagonal: 54,5 cm (21.4"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP V22ve G5 computer monitor 54,5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black 6D8G2AS:
[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[3] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[5] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.

[6] Recycling facilities not available in all locations.
[7] FreeSync™ is only available when it is connected on Display Port or HDMI. FreeSync is an AMD® technology is enabled on FHD or QHD displays AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
HDMI 1.4 or VGA required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 60 Hz with 8-bit color using one HDMI, VGA. The video card of the connected PC must be capable of supporting 1920 x 1080 and include one HDMI or one VGA outputs to drive the monitor at the Preferred Mode.
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Included cables may vary by country.
Lock sold separately.
HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
Mounting hardware sold separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.