location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise M455dn, Color, Printer for Business, Print, Compact Size; Strong Security; Energy Efficient; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Enterprise M455dn, Color, Printer for Business, Print, Compact Size; Strong Security; Energy Efficient; Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3PZ95AR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697945809 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 12:24:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color LaserJet Enterprise M455dn, Color, Printer for Business, Print, Compact Size; Strong Security; Energy Efficient; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact Size; Strong Security; Energy Efficient; Two-sided printing
  • - Print
  • - Up to 27 ppm (black) and 27 ppm (colour)
  • - Up to 600 x 600 dpi
Warranty: One-year, On-site Repair 24-hour / 7 day a week phone support
Long product name HP Color LaserJet Enterprise M455dn, Color, Printer for Business, Print, Compact Size; Strong Security; Energy Efficient; Two-sided printing :
The long product name of HP Color LaserJet Enterprise M455dn, Color, Printer for Business, Print, Compact Size; Strong Security; Energy Efficient; Two-sided printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise M455dn
More>>>
HP Color LaserJet Enterprise M455dn, Color, Printer for Business, Print, Compact Size; Strong Security; Energy Efficient; Two-sided printing:
The official description of HP Color LaserJet Enterprise M455dn, Color, Printer for Business, Print, Compact Size; Strong Security; Energy Efficient; Two-sided printing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP’s entry-level Enterprise-class color printer with speeds up to 28 ppm[8] and strongest security.[1]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Enterprise M455dn, Color, Printer for Business, Print, Compact Size; Strong Security; Energy Efficient; Two-sided printing:
This short summary of the HP Color LaserJet Enterprise M455dn, Color, Printer for Business, Print, Compact Size; Strong Security; Energy Efficient; Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise M455dn, Color, Printer for Business, Print, Compact Size; Strong Security; Energy Efficient; Two-sided printing, Laser, Colour, 600 x 600 DPI, A4, 27 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M455dn, Color, Printer for Business, Print, Compact Size; Strong Security; Energy Efficient; Two-sided printing:
This is an auto-generated long summary of HP Color LaserJet Enterprise M455dn, Color, Printer for Business, Print, Compact Size; Strong Security; Energy Efficient; Two-sided printing based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise M455dn, Color, Printer for Business, Print, Compact Size; Strong Security; Energy Efficient; Two-sided printing. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 55000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 27 ppm, Duplex printing. Display: LCD. Wi-Fi. Product colour: White

Easy to use, simple to manage

HP FutureSmart firmware can be updated with the latest features[1] to optimise your investment for years to come.
Centralise control of your printing environment with HP Web Jetadmin – and help build business efficiency.[2]
Easily enable workflows across your fleet with a consistent user experience and intuitive, tablet-like icons.
Set up this printer fast, and easily manage device settings to help increase efficiency.

HP’s most secure printing[3]

The operating code (BIOS) is automatically checked during startup and repairs itself if compromised.
Common Criteria certified[4] to continually monitor memory activity to detect and stop attacks in real time.
Firmware is automatically checked during startup to determine if it’s authentic code – digitally signed by HP.
The printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Safeguard data stored on this printer – keys, passwords, certificates, and more – with the embedded HP Trusted Platform Module.[5]

Enhanced productivity to empower work teams

Give workgroups what they need to succeed with hundreds of HP and third-party solutions and card reader support.
Help ensure the security of confidential information with PIN/Pull printing to retrieve print jobs.
Stay connected with an optional accessory for wireless,[6] Bluetooth® Low Energy, and NFC touch-to-print.
Print directly from the 6.9 cm (2.7 inch) colour display.

Sustainability is smart business

Help save paper right out of the box. Two-sided (duplex) printing is set at default for automatic savings.[7]
Help reduce wasted paper and toner by only printing jobs that are truly needed, using HP Secure Print.[8]
Save energy without sacrificing performance – this printer is ENERGY STAR® and Blue Angel certified.
Remove barriers and help meet compliance and accessibility standards with the HP Accessibility Kit (which includes Braille overlay and tactile adhesives, an HP Access Handle, and BigKeys LX Keyboard) and compatibility with HP Accessibility Assistant.

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Warm-up time
180 s
Time to first page (black, normal)
9,5 s
Print margins (top, bottom, right, left)
2 mm
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
55000 pages per month
Recommended duty cycle
900 - 4800 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
Country of origin
Japan, Vietnam
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
50 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Letterhead, Photo paper, Plain paper, Postcard, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Security algorithms
EAP-PEAP, EAP-TLS, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
1280 MB
Maximum internal memory
1280 MB
Internal storage capacity
4 GB
Storage media
eMMC
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
48 dB
Sound power level (printing)
5,9 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Design
Display
LCD
Colour display
Yes
Display diagonal
6,86 cm (2.7")
Control type
Buttons
Certification
CISPR 22:2008 (International) Class A, CISPR 32:2012 (International)/ EN 55032:2012, CISPR 35:2016 (International)/ EN 55035:2017, EN 55024:2010 +A1:2015, EN 61000-3-2:2014, EN 61000-3-3:2013, FCC CFR 47 Part 15 Class A, ICES-003, Issue 6 Class A. Other EMC approvals as required by individual countries.
Power
Power consumption (printing) *
574 W
Power consumption (ready)
16,7 W
Power consumption (PowerSave)
0,08 W
Power consumption (off)
0,08 W
Energy Star Typical Electricity Consumption (TEC)
0,437 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Other operating systems supported
iOS, Android
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
30 - 70%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR
Sustainable technologies and materials
Mercury-free
Doesn't contain
Mercury
Weight & dimensions
Width
413,6 mm
Depth
472 mm
Height
304,4 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2483 mm
Weight
18,9 kg
Packaging data
Package width
497 mm
Package depth
379 mm
Package height
583 mm
Package weight
21,6 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
2400 pages
Included cartridge capacity (CMY)
2100 pages
Cables included
AC
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP JetAdvantage Secure Print
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant
Logistics data
Pallet weight
538,8 g
Number of layers per pallet
3 pc(s)
Quantity per pallet
18 pc(s)
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space Internet connection or USB port Internet browser.
Recommended humidity operating range
10 - 90%
Pallet dimensions (W x D x H) (imperial)
1199,9 x 1000 x 2483,1 mm (47.2 x 39.4 x 97.8")
Pallet weight (imperial)
538,8 kg (1187.8 lbs)
Acoustic power emissions (ready)
45 dB
Acoustic pressure emissions bystander (ready)
33 dB
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Color LaserJet Enterprise M455dn, Color, Printer for Business, Print, Compact Size; Strong Security; Energy Efficient; Two-sided printing:
Disclaimer

[1] Some features enabled by future HP FutureSmart firmware upgrades may not be available on older devices, if for example, physical product characteristics limit the functionality of the new feature.
[2] HP Web Jetadmin is free and available for download at http://www.hp.com/go/webjetadmin.
[3] HP’s most advanced embedded security features are available on HP Enterprise and HP Managed devices with HP FutureSmart firmware 4.5 or above. Claim based on HP review of 2019 published features of HP in-class printers. HP offers a combination of security features to automatically detect, stop, and recover from attacks with a self-healing reboot, in alignment with NIST SP 800-193 guidelines for device cyber resiliency. For a list of compatible products, visit http://www.hp.com/go/PrintersThatProtect.
[4] Third-party certification based on Common Criteria Information Technology Security Evaluation ISO/IEC 15408 Standard requirements as of May 2019. Certification applicable to HP Managed and Enterprise devices running HP FutureSmart Firmware version 4.5.1 and later. For more information: https://www.commoncriteriaportal.org/files/epfiles/Certification%20Report%20-%20HP%20Intrusion%20Detection.pdf.
[5] Use of the HP Trusted Platform Module may require a firmware upgrade.
[6] Wireless performance is dependent on physical environment and distance from access point and may be limited during active VPN connections.
[7] Dependent upon country setup specifications.
[8] To enable HP Roam, some devices may require firmware to be upgraded and an optional accessory to add Bluetooth® Low Energy (BLE) beaconing capabilities. Subscription may be required. For more information, visit http://www.hp.com/go/roam.
[9] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
To enable HP Roam, some devices may require firmware to be upgraded and an optional accessory to add Bluetooth® Low Energy (BLE) beaconing capabilities. Customers can purchase the HP Jetdirect 3100w BLE/NFC/Wireless accessory or the RadBeacon USB. Subscription may be required. For more information, visit http://www.hp.com/go/roam.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device and 230V for Blue Angel.
For yield information on the cartridge(s) included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield.
Declared yield value in accordance with ISO/IEC 19798. Actual yields vary considerably based on images printed and other factors. For more information, visit: http://www.hp.com/go/learnaboutsupplies.
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.