location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX Master 3S Performance Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-006560 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206103733
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 8000 DPI Silver, White
  • - Right-hand RF Wireless + Bluetooth 10 m
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries 1 m
  • - Built-in battery Rechargeable Lithium Polymer (LiPo) 500 mAh
Warranty: 2 years
Long product name Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI :
The long product name of Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MX Master 3S Performance Wireless Mouse
More>>>
Short summary description Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI:
This short summary of the Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX Master 3S, Right-hand, Laser, RF Wireless + Bluetooth, 8000 DPI, Silver, White

Long summary description Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI:
This is an auto-generated long summary of Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI based on the first three specs of the first five spec groups.

Logitech MX Master 3S. Form factor: Right-hand. Movement detection technology: Laser, Device interface: RF Wireless + Bluetooth, Movement resolution: 8000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Product colour: Silver, White

Mouse
Number of scroll wheels
2
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Laser
Movement resolution *
8000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Button functions
Back, DPI switch, Forward
Customizable movement resolution
Yes
Multi-device support
Yes
Frequency band
2.4 GHz
Bluetooth Low Energy (BLE)
Yes
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Silver, White
Surface coloration
Monochromatic
Ergonomics
Cable length
1 m
Wireless range
10 m
Power
Power source *
Batteries
Rechargeable
Yes
Charging port type
USB Type-C
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
500 mAh
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Linux operating systems supported
Yes
Mobile operating systems supported
Android 10.0, Android 11.0, Android 12.0, Android 8.0, Android 9.0, iOS 14, iOS 14.5, iOS 15, iPadOS
Other operating systems supported
ChromeOS
Weight & dimensions
Width
84,3 mm
Depth
124,9 mm
Weight & dimensions
Height
51 mm
Weight
141 g
Receiver width
1,44 cm
Receiver depth
6,6 mm
Receiver height
1,84 cm
Receiver weight
2 g
Packaging data
Quantity per pack *
1 pc(s)
Cables included
USB Type-A to USB Type-C
Package width
59 mm
Package depth
140 mm
Package volume
1445,5 cm³
Package height
175 mm
Package weight
333,6 g
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Battery
Battery capacity
1,85 Wh
Other features
Compatibility
Logi Bolt USB Receiver
Logistics data
Master (outer) cases per pallet layer (EU)
216 pc(s)
Quantity per EUR-pallet
864 pc(s)
Harmonized System (HS) code
84716070
Master (outer) case width
150 mm
Master (outer) case length
246 mm
Master (outer) case height
190 mm
Master (outer) case weight
1,52 kg
Master (outer) case volume
7011 cm³
Quantity per pallet
4 pc(s)
Number of cartons per pallet
216 pc(s)
Quantity per intermodal container (20ft)
16896 pc(s)
Quantity per intermodal container (40ft)
35328 pc(s)
Quantity per intermodal container (40ft, HC)
41216 pc(s)
Number of cartons per intermodal container (20ft)
4224 pc(s)
Number of cartons per intermodal container (40ft)
8832 pc(s)
Number of cartons per intermodal container (40ft, HC)
10304 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI:
Disclaimer

© 2022 Logitech. Logitech, Logi and the Logitech logo are trademarks or registered trademarks of Logitech Europe S.A. and/or its affiliates in the U.S. and other countries.

The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Logitech is under license.

Apple
Windows

All other trademarks are the property of their respective owners.