location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M70q Intel® Core™ i3 i3-10100T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M70q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11DT00BSUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196118810003 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:45:05
The date of the most recent change of this product data-sheet in Icecat.
ThinkCentre M70q Platform Specifications (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M70q Intel® Core™ i3 i3-10100T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i3-10100T (4C/8T, 3.0/3.8GHz, 6MB)
  • - 1x 8GB SO-DIMM DDR4-2666
  • - 1x 128GB SSD M.2 2242 PCIe 3.0x2 NVMe
  • - Intel UHD Graphics 630
  • - Windows 11 DG Windows 10 Pro 64
Warranty: 3-year, Onsite
Long product name Lenovo ThinkCentre M70q Intel® Core™ i3 i3-10100T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black :
The long product name of Lenovo ThinkCentre M70q Intel® Core™ i3 i3-10100T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-10100T (4C/8T, 3.0/3.8GHz, 6MB), 1x 8GB SO-DIMM DDR4-2666, 1x 128GB SSD M.2 2242 PCIe 3.0x2 NVMe, Intel UHD Graphics 630, Intel AX201 11ax 2x2 + BT5.1, Windows 11 DG Windows 10 Pro 64
More>>>
Lenovo ThinkCentre M70q Intel® Core™ i3 i3-10100T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
The official description of Lenovo ThinkCentre M70q Intel® Core™ i3 i3-10100T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tiny powerhouse
From the Tiny series, the compact, 1L ThinkCentre M70q desktop PC is powerful enough to handle the everyday workloads of larger PCs, while taking up a fraction of the space. It’s also configurable and expandable, with low energy consumption and a host of other features that will make it a favorite in the office.

Short summary description Lenovo ThinkCentre M70q Intel® Core™ i3 i3-10100T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
This short summary of the Lenovo ThinkCentre M70q Intel® Core™ i3 i3-10100T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M70q, 3 GHz, Intel® Core™ i3, i3-10100T, 8 GB, 128 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M70q Intel® Core™ i3 i3-10100T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M70q Intel® Core™ i3 i3-10100T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M70q. Processor frequency: 3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10100T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Balancing footprint & performance
Balancing footprint & performance

A 1L enterprise-level powerhouse with mainstream performance and productivity, the ThinkCentre M70q strikes a perfect balance between performance and footprint. Its powerful 10th Gen Intel® Core™ processor and fast DDR4 memory are ready to start crossing items off your to-do list, with configurable storage options as well. Bundle it with a Tiny-in-One modular display to create your own all-in-one.

Big protection for this Tiny
Lenovo’s ThinkShield security solutions protect your device and data via hardware and software working together. A TPM 2.0 chip encrypts your passwords, while BIOS-based Smart USB Protection prevents unauthorized users from plugging in and accessing your files. The device is also equipped with a Kensington lock slot, enabling you to physically secure it to your desk or other space.Monitor, keyboard, and mouse sold separately.

Built & tested for reliability
Built & tested for reliability

ThinkCentre PCs are tested against 10 military-grade requirements and more than 200 quality checks to ensure they run in extreme conditions. From the Arctic wilderness to desert dust storms, from temperature extremes to vibrations and shocks, you can trust your M70q to handle whatever the job throws at it.

Convenient & configurable
The M70q offers remote power-up and supports up to three independent monitors. Four USB ports—one with fast-charging capability–and a host of other ports and options allow plenty of other peripherals. Its slots and add-ons mean you can configure it the way you want, while tool-less access makes it easy to expand and grow with your business.

Fits anywhere—and looks good there
Fits anywhere—and looks good there

Not much bigger than a paperback book, the M70q is easy to deploy in any location, and its optional ThinkCentre Vertical Stand provides extra stability wherever that may be. Multiple mounting kits are available, or simply leave it on a shelf or a desk, horizontal or vertical. Its modernized, Raven Black chassis will look great wherever you put it.

Sustainable design & usage
The M70q meets multiple global sustainability standards, including Energy Star® 8.0, EPEAT® Gold, RoHS, and more. It’s certified for low noise emission by TÜV Rheinland, and its high-efficiency adapter makes for low power consumption. It’s also equipped with a dust shield, for added environmental protection and longer life.Monitor sold separately.

Buy this PC and get a Free upgrade to Windows 11 when available. 1
Buy this PC and get a Free upgrade to Windows 11 when available. 1

1Upgrade rollout plan is being finalized and is scheduled to begin late in 2021 and continue into 2022. Specific timing will vary by device. Certain features require specific hardware, see https://www.microsoft.com/windows/windows-11-specifications.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
10th gen Intel® Core™ i3
Processor model *
i3-10100T
Processor cores
4
Processor threads
8
Processor boost frequency
3,8 GHz
Processor frequency *
3 GHz
Processor cache
6 MB
Configurable TDP-down
25 W
Configurable TDP-down frequency
2,4 GHz
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Colour name
Black
Volume
1 L
Design
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Housing material
Metal
Performance
Motherboard chipset
Intel H470
Audio chip
Realtek ALC233VB
Audio system
High Definition Audio
Number of speakers
1
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Windows 11 free upgrade
Yes
Operating system language
English
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
65 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Certification
EPEAT Silver ENERGY STAR 8.0 ErP Lot 3 TCO Certified 8.0 RoHS compliant
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver, ErP, TCO
Weight & dimensions
Width *
179 mm
Depth *
183 mm
Height *
37 mm
Weight *
1,25 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Logistics data
Harmonized System (HS) code
84715000
Country Distributor
United Kingdom 2 distributor(s)