location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook dynaEdge DE200-J-10I Intel® Core™ m3 Windows 11 Pro USB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
dynaEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dynaEdge DE200-J-10I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1POD12E113J
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4062507183903
Category: Stick PCs Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 19:24:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook dynaEdge DE200-J-10I Intel® Core™ m3 Windows 11 Pro USB White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro (Windows 10 Pro preinstalled through downgrade rights¹)
  • - 11th Generation Intel® Core™ i3-1110G4 Processor
  • - Solid State Drive NVMe™ M.2 2230 PCIe 256 GB
  • - platinum white
  • - 8,192 (onboard) MB, LPDDR4X RAM (4266MHz)
  • - Intel® UHD Graphics for 11th Gen Intel® Processors
  • - maximum life : up to 6h51min (MobileMark™ 2018 running Windows 10) MobileMark is a trademark of Business Applications Performance Corporation.
  • - weight : starting at 340 g
  • - W x L x H : 197 x 85 x 20 mm
  • - A1POD12E113J (POD12E-01M00LEN)
Warranty: 1 year EMEA Carry-in including Pick-up & Return in the UK & Ireland
Long product name Dynabook dynaEdge DE200-J-10I Intel® Core™ m3 Windows 11 Pro USB White :
The long product name of Dynabook dynaEdge DE200-J-10I Intel® Core™ m3 Windows 11 Pro USB White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-1110G4, 8 GB LPDDR4X, NVMe M.2 2230 PCIe 256 GB, Intel UHD Graphics, 802.11ax, Bluetooth, USB 3.2, USB 3.2 Type-C, Windows 10 Pro
More>>>
Short summary description Dynabook dynaEdge DE200-J-10I Intel® Core™ m3 Windows 11 Pro USB White:
This short summary of the Dynabook dynaEdge DE200-J-10I Intel® Core™ m3 Windows 11 Pro USB White data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook dynaEdge DE200-J-10I, Intel® Core™ m3, Intel, i3-1110G4, 3,9 GHz, 6 MB, SmartCache

Long summary description Dynabook dynaEdge DE200-J-10I Intel® Core™ m3 Windows 11 Pro USB White:
This is an auto-generated long summary of Dynabook dynaEdge DE200-J-10I Intel® Core™ m3 Windows 11 Pro USB White based on the first three specs of the first five spec groups.

Dynabook dynaEdge DE200-J-10I. Processor family: Intel® Core™ m3, Processor manufacturer: Intel, Processor model: i3-1110G4. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM, Memory clock speed: 4266 MHz. Internal storage capacity: 256 GB, Storage media: SSD. Graphics card: Intel® UHD Graphics. Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: Wi-Fi 6 (802.11ax)

As efficient as you need to be
As efficient as you need to be

The Dynabook dynaEdge DE200 is a high performance Windows 10 or 11 Pro-based mobile edge computing device, powered by the latest 11th generation full performance Core i3, i5 and i7 CPUs to deliver maximum efficiency at the edge.

Connectivity
Connectivity

Rugged and robustly built, up to seven-hour battery life ensures remote workers remain productive throughout the working day no matter their location, with integrated 4G LTE ensuring seamless connectivity regardless of WiFi availability.

Across all industries
Across all industries

As a standalone device, the DE200 can be used in a variety of use cases: for example driving a smart display or conference room solution; as an edge device attached to sensors in agricultural or industrial settings; or even as a print server.

Multiple uses
Multiple uses

Paired with compatible dynaEdge or third-party smart glasses, the dynaEdge DE200 opens up a myriad of possibilities for increasing efficiency, from Remote Expert to Pick and Pack solutions.

Dynabook gives you more
Dynabook gives you more

We are Dynabook. We are a dynamic, entrepreneurial new business, built on the foundations of our wonderful Toshiba heritage.Only Dynabook designs and manufactures its own laptops – right down to the BIOS software that runs under Windows. This allows us to offer you the best possible quality, far-reaching security options and innovative features to help your working day run smoothly.Find out more ►

Services for a flawless performance
Services for a flawless performance

The impeccable operation of your Dynabook product is our highest concern. To get the most out of your IT investment, we offer a wide range of Services that keep your day-to-day business running and perfectly fit your individual needs. Whether you would like to extend your standard warranty, upgrade your support level or manage your assets within one platform – we are the ideal partner at your side! Find out more ►