location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QK647UT laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QK647UT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QK647UT
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:53:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP QK647UT laptop spare part Battery :
The long product name of HP QK647UT laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP PR08 Notebook Battery QK647UT
More>>>
HP QK647UT laptop spare part Battery:
The official description of HP QK647UT laptop spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Primary Battery is the standard battery replacement for the original battery included with each HP Business Notebook and HP Mini. It's an economical choice for users who primarily use a notebook while plugged in or docked and charge the notebook overnight when they take it home, or for users who rely on a notebook as a backup to a desktop PC.

Short summary description HP QK647UT laptop spare part Battery:
This short summary of the HP QK647UT laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP QK647UT, Battery

Long summary description HP QK647UT laptop spare part Battery:
This is an auto-generated long summary of HP QK647UT laptop spare part Battery based on the first three specs of the first five spec groups.

HP QK647UT. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5100 mAh
Battery voltage
14,4 V
Number of battery cells
8
Battery capacity
73 Wh
Battery recharge time (off)
2,5 h
Battery recharge time (on)
5 h
Weight & dimensions
Width
50 mm
Depth
265 mm
Height
20 mm
Weight
423 g
Other features
Compatible products
HP ProBook 4730s
Number of batteries included
1 pc(s)
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Nilox

Nilox NLXHP4730LH laptop spare part Battery
(show image)
NLXHP4730LH NLXHP4730LH 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts 6 cell, 5200mAh Battery
(show image)
MBI55542 6 cell, 5200mAh 0.00
(excl. VAT)
0 (incl. VAT)