location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1,1 kg Black N6005

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OptiPlex 3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9GG96
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184687086
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2024 09:48:08
The date of the most recent change of this product data-sheet in Icecat.
Dell Wyse USB Imaging Tool Version 3.5.0 User’s Guide (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Managing Windows-based Dell Wyse and OptiPlex Thin Clients using Microsoft Endpoint Configuration Manager Administrator’s Guide (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS 9.1.4234, 9.1.5067 and 9.1.6108 Migration Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS 9.1.4097, 9.1.4234, 9.1.5067, and 9.1.6108 Administrator’s Guide (10.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Windows 10 IoT Enterprise LTSC 2021 for OptiPlex 3000 Thin Client BIOS Upgrade Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Windows 10 IoT Enterprise LTSC 2021 for OptiPlex 3000 Thin Client Release Notes (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 9.1.4097, 9.1.4234, 9.1.5067, and 9.1.6108 Operating System Release Notes (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OptiPlex 3000 Thin Client Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Windows 10 IoT Enterprise LTSC 2021 for OptiPlex 3000 Thin Client Administrator’s Guide (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Windows 10 IoT Enterprise LTSC 2021 Security Patches Deployment Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 9.1 Security Configuration Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 9GG96 user manual (13.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Third-party add-on installation for Windows  Embedded Operating System Deployment Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse USB Imaging Tool Version 3.5.0 Release Notes (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Hybrid Client Version 1.x Release Notes (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1,1 kg Black N6005
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 IoT Enterprise
  • - Intel Pentium Silver N6005 (4 MB Cache, 2GHz)
  • - 8GB (2933MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Warranty: 3 Years ProSpt
Long product name DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1,1 kg Black N6005 :
The long product name of DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1,1 kg Black N6005. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Silver N6005 (4 MB Cache, 2GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics, LAN, Windows 10 IoT Enterprise
More>>>
DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1,1 kg Black N6005:
The official description of DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1,1 kg Black N6005 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Security that revolves around you
The industry's most secure thin client with Dell ThinOS optimised for Dell cloud client software solutions, now designed by OptiPlex.

Short summary description DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1,1 kg Black N6005:
This short summary of the DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1,1 kg Black N6005 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 3000, 2 GHz, Intel, Intel® Pentium® Silver, N6005, 3,3 GHz, 4 MB

Long summary description DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1,1 kg Black N6005:
This is an auto-generated long summary of DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1,1 kg Black N6005 based on the first three specs of the first five spec groups.

DELL OptiPlex 3000. Processor frequency: 2 GHz, Processor manufacturer: Intel, Processor family: Intel® Pentium® Silver. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 256 GB, Storage media: SSD, Storage drive interface: PCI Express. On-board graphics card model: Intel® UHD Graphics, Maximum resolution: 4096 x 2160 pixels. Cabling technology: 10/100/1000Base-T(X)

Technology that revolves around you
Technology that revolves around you

The most secure and versatile thin client, now designed by OptiPlex, the trusted name in desktop innovation for 29 years.

Achieve more every day
Achieve more every day

Select your software solution for success:
Three different operating systems are available, including Dell ThinOS, Ubuntu Linux with optional Dell Hybrid Client software and Windows 10 IoT Enterprise.

Connect from anywhere:
OptiPlex offers support for Wi-Fi 6E, a next generation technology that brings you faster speeds and better performance, wherever you choose to work.

Broaden your horizons:
Support for up to three displays at 4K resolution makes it easier for you to multi-task or simply see the bigger picture.

Performing at your level
Performing at your level

More powerful processing:
Intel® Celeron and Pentium Quad Core processors bring instant and seamless access to digital and virtual workspaces.

Ultra-secure:
Work confidently with a multitude of security features, including firmware TPM 2.0, standard security lock slot, Padlock loop, Intrusion switch and the protection of Dell cloud client workspace software.

Memory that offers more:
Unlock your multi-tasking potential and achieve even more with up to 16GB DDR4 memory.

Designed around you
Designed around you

Compact, fan-less design:
Delivers a quiet, durable computing experience.

Flexible Fit:
An all-new variety of mounts for the OptiPlex 3000 Thin Client offers flexibility in how you set up your work environment.

Simple to maintain:
Easy access without removing the front bezel simplifies serviceability.

Leader in sustainability

OptiPlex was our first product to be made with recycled plastic in 2007 and the first to use materials from our closed-loop supply chain in 2014. Today OptiPlex contains up to 60% recycled material, has over 60 EPEAT registered products, more than 50 TCO 8 Certified configurations, and energy Star 8.0.

Dell Technologies Software Solutions
Dell Technologies Software Solutions

Deploy:
Deploy in about a minuteand autoconfigure in less than 10. With simplified setup, configuration and management, Dell cloud clients can be deployed right out-of-the box. Dell services portfolio helps you streamline deployment, so you can focus on innovation.

Secure:
Get the most secure thin client operating system with Dell-exclusive ThinOS. With a closed architecture, system hardening to limit attack surfaces, unpublished APIs and encrypted data and files exclusively packaged by Dell, ThinOS is virus and malware resistant. Select Windows 10 IoT Enterprise with Dell added security features to access confidently virtual workspaces or choose Dell Hybrid Client, purpose-built to augment the security of your VDI and cloud environments.

Manage:
With unified end-to-end deployment and management from Wyse Management Suite (WMS), you can manage from the cloud and/or the datacenter and scale easily from one to hundreds of thousands of devices.

Support:
Let us make hardware and software support easy. ProSupport offers 24x7 access to in-region advanced technology experts who contact you when critical issues arise, so you can focus on the strategic work that moves your business ahead.

The story is currently unavailable. Please, contact us.
Processor
Processor frequency *
2 GHz
Processor manufacturer *
Intel
Processor family
Intel® Pentium® Silver
Processor model
N6005
Processor cores
4
Processor boost frequency
3,3 GHz
Processor cache
4 MB
L3 cache
4 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2933 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Storage drive interface
PCI Express
SSD form factor
M.2
SSD performance class
35
Graphics
On-board graphics card model
Intel® UHD Graphics
Discrete graphics card model
Not available
Maximum resolution
4096 x 2160 pixels
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Combo headphone/mic port
Yes
DC-in jack
Yes
Ports & interfaces
DisplayPorts quantity
2
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system language
English
Power
Power supply
65 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Weight & dimensions
Width
36 mm
Depth
178 mm
Height
182 mm
Weight
1,1 kg
Logistics data
Harmonized System (HS) code
84713000
Packaging content
Mouse included on selected markets only
Yes
Stand included
Yes
Cables included
AC
Other features
Power LED
Yes
Country Distributor
Nederland 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Disclaimer DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1,1 kg Black N6005:
Disclaimer

Actual configuration might differ from illustration