location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS726TPNA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS726TPNA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed Web-based management SNMP v.1, STP
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 8,8 Gbit/s
  • - Power over Ethernet (PoE)
Warranty: 5 year
Long product name NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE) :
The long product name of NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSafe 24 Port 10/100 Smart Switch + 2 Gigabit Ports & PoE
More>>>
NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE):
The official description of NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NETGEAR ProSafe Smart Switches fill the gap between unmanaged and fully managed switches. The family of ProSafe Smart Switches is designed for growing businesses that want control over their network without the cost and complexity of a full Layer 2/Layer 3 management implementation. This PoE capable Smart Switch, FS726TP, provides power and data over the same Cat-5 cable to enable affordable PoE solutions for mid-sized businesses. Using built-in standards based IEEE 802.3af PoE, the FS726TP offers web-based management including prioritization and SNMP making it ideal for deploying access points, VoIP phones and IP-based surveillance cameras. Two built-in Gigabit ports provides fast connections to servers or a Gigabit-speed backbone. With the utility of 24 10/100 Mbps ports, two copper 10/100/1000 ports and two hot-swappable Small Form-factor Pluggable (SFP) GBIC slots for optional fiber connectivity, growing business networks, classrooms and workgroups can benefit from superior performance and keep up with expanding network needs. This high performing switch features a non-blocking wire-speed architecture with an 8.8Gbps switching capacity for maximum data throughput. All 26 RJ-45 ports automatically negotiate to the highest speed and support Auto Uplink™ technology to make the right link.

Key features:
- 24 x Fast (10/100) switch Ports, plus 2 x Gigabit (10/100/100) Ports
12 of the 24 10/100 Ports also provide PoE.
- SFP slot for high speed fiber connections over extended distances.
- Performance monitoring, port configuration and traffic control.
- Port Trunking for increased bandwidth.
- Class of Service for prioritisation.
- Durable 17" metal casing, with optional rack mount kit.

Short summary description NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE):
This short summary of the NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FS726TPNA, Managed, Full duplex, Power over Ethernet (PoE)

Long summary description NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR FS726TPNA. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 8,8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE.... Power over Ethernet (PoE)

Management features
Switch type *
Managed
Web-based management
Yes
MIB support
RFC 1213, RFC 1643, RFC 1493, RFC 2131
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Gigabit Ethernet (copper) ports quantity
4
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
8,8 Gbit/s
MAC address table *
8000 entries
Data transmission
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0,256 MB
Security
DHCP features
DHCP client
Protocols
Management protocols
SNMP v.1, STP
Design
Safety
CE, cUL IEC950/EN60950
Performance
Mean time between failures (MTBF)
300000 h
Power
Power consumption (typical)
122 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Weight & dimensions
Weight
3 kg
Other features
Latency
<20 µs
Dimensions (WxDxH)
440 x 205 x 43 mm
Electromagnetic emissions
CE, FCC Part 15, VCCI Class A, C-Tick
Networking features
Gigabit Ethernet
Connectivity LEDs
Yes
Brand Image Product code Product Stock Price from
NETGEAR WFS709TP Managed L3 Power over Ethernet (PoE) Blue NETGEAR WFS709TP Managed L3 Power over Ethernet (PoE) Blue
(show image)
WFS709TP-100EUS WFS709TP 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed
(show image)
GS716TEU ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS750T2EU network switch Managed Black NETGEAR FS750T2EU network switch Managed Black
(show image)
FS750T2EU FS750T2EU 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports
(show image)
FS726TGE ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS748T NETGEAR GS748T
(show image)
GS748TEU GS748T 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS724T Managed NETGEAR GS724T Managed
(show image)
GS724TEU GS724T 0.00
(excl. VAT)
0 (incl. VAT)