location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch w/ 4 Gigabit Ports & PoE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch w/ 4 Gigabit Ports & PoE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSM7352PSNA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch w/ 4 Gigabit Ports & PoE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 52
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - Switching capacity: 17,6 Gbit/s
Warranty: Limited Lifetime
Long product name NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch w/ 4 Gigabit Ports & PoE :
The long product name of NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch w/ 4 Gigabit Ports & PoE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FSM7352PS - ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports and PoE
More>>>
NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch w/ 4 Gigabit Ports & PoE:
The official description of NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch w/ 4 Gigabit Ports & PoE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible, Stackable Fast Ethernet Power over Ethernet Switching
NETGEAR’s high-performance, stackable, Layer 3 Fast Ethernet switch with Power over Ethernet (PoE), delivers maximum throughput and flexible deployment where you need it — to high-density user communities with VoIP, access points or IP-based surveillance camera requirements. With IEEE 802.3af PoE on all 48 ports, the ProSafe FSM7352PS features 48 10/100 Mbps ports and four 10/100/1000 ports which enable fiber connectivity through four hot-swappable Small Form-factor Pluggable (SFP)* gigabit interfaces. The non-blocking design of the switch delivers simultaneous, full wire-speed, low-latency throughput to all ports. In addition, its 1U rack-mount form factor uses less rack space and provides lower per-port cost than comparable PoE switches.
Dynamic Layer 3 switching ensures reliable routing between VLANs and network segmentation where and when you need it, at no additional cost. Plus, convenient front-panel stacking via standard Gigabit Ethernet interfaces provides expandability to meet your growing network’s needs.
Robust security features include IEEE 802.1x port-based authentication and access control lists, ensuring that only authorized users can access your network. Secure management of the switches is available through Secure Sockets Layer (SSLv3) for the Web GUI and Secured Shell (SSH) for command-line sessions. Additionally, multiple switches can be securely managed via SNMPv3 with NETGEAR’s ProSafe Network Management Software NMS100. With the high-value price point, flexible design, and reduced maintenance requirements, NETGEAR’s ProSafe FSM7352PS solution yields a high return on investment, and is ideal for delivering highly reliable, converged voice, video, and data services over a single network infrastructure.

Powerful
In desktop switching environments, wire-speed performance with full QoS control for all interfaces is critical for emerging technologies such as Voice over IP (VoIP). The 4 Gigabit Ethernet combo interfaces provide unprecedented flexibility, whether you are stacking between switches, attaching bandwidth-thirsty file servers, or aggregating critical data to the core of your network.

Fexible
PoE optimizes the installation and power management of IEEE 802.3af standard based network devices such as access points, VoIP phones, and IP-based surveillance cameras. PoE reduces installation costs and frees your wireless deployment from restrictions due to power outlet locations.

Easy-to-Use
Simplify and reduce IT staff workload and mean time-to-repair with intuitive, GUI-based device configuration, and an industry-standard command-line interface (CLI). New front-panel stacking capabilities allow you to build a single-IP manageable device with up to eight switches utilizing standard copper or fiber Gigabit Ethernet interfaces. Comprehensive Layer 2 and Layer 3 protocol support ensures compatibility and interoperability.

Short summary description NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch w/ 4 Gigabit Ports & PoE:
This short summary of the NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch w/ 4 Gigabit Ports & PoE data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch w/ 4 Gigabit Ports & PoE, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z, 1000BASE-T, 100BASE-TX, 10BASE-T, 17,6 Gbit/s, 1 Gbit/s, 0,122 MB, Ethernet, Fast Ethernet, Gigabit Ethernet

Long summary description NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch w/ 4 Gigabit Ports & PoE:
This is an auto-generated long summary of NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch w/ 4 Gigabit Ports & PoE based on the first three specs of the first five spec groups.

NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch w/ 4 Gigabit Ports & PoE. Basic switching RJ-45 Ethernet ports quantity: 52. Switching capacity: 17,6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
52
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Flow control support
Yes
Data transmission
Switching capacity *
17,6 Gbit/s
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0,122 MB
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
LED indicators
Link
Safety
CE mark, commercial; CSA certified (CSA 22.2 #950); UL listed (UL 1950)/CUL IEC950/EN60950
Performance
Internal memory
256 MB
Flash memory
16 MB
Performance
Mean time between failures (MTBF)
117747 h
Power
Power consumption (typical)
440 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
95
Heat dissipation
18,99 BTU/h
Weight & dimensions
Weight
5,7 kg
Other features
Latency
< 80 µ ( 64-byte frames)
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
440 x 385 x 43 mm
I/O ports
- 48 RJ-45 connectors (10BASE-T & 100BASETX) - 4 1000Base-T with optional SFP connectors(fiber connection) - RS-232 Console Port
Power requirements
100-240VAC/50-60 Hz
Electromagnetic emissions
CE mark, commercial; FCC Part 15 Class A; VCCI Class A; EN 55022 (CISPR 22), Class A; C-Tick
Brand Image Product code Product Stock Price from
NETGEAR ProSafe&#8482; 48-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports NETGEAR ProSafe&#8482; 48-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports
(show image)
FSM7352SEU ProSafe™ 48-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe&#8482; 24-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports NETGEAR ProSafe&#8482; 24-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports
(show image)
FSM7328SEU ProSafe™ 24-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)