location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe Dual Band Wireless Access Point - WAG302 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe Dual Band Wireless Access Point - WAG302
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAG302NA
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ProSafe Dual Band Wireless Access Point - WAG302 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum data transfer rate: 108 Mbit/s
  • - 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, TTLS, WPA2
  • - Antennas quantity: 2 External Detachable antenna
Warranty: 3 Year
Long product name NETGEAR ProSafe Dual Band Wireless Access Point - WAG302 108 Mbit/s :
The long product name of NETGEAR ProSafe Dual Band Wireless Access Point - WAG302 108 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSafe Dual Band Wireless Access Point - WAG302
More>>>
NETGEAR ProSafe Dual Band Wireless Access Point - WAG302 108 Mbit/s:
The official description of NETGEAR ProSafe Dual Band Wireless Access Point - WAG302 108 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Dual Band Wireless Access Point supports both the 802.11g and 802.11a wireless standards for extensive wireless coverage; ideal for any organisation facing increasing mobile computing needs.

Safe & Secure
The WAG302 Dual Band Wireless Access Point comes with the latest security protocols, including the highest available wireless security standard, WPA2 Enterprise. 128/152-bit WEP encryption and advanced AES 256-bit encryption ensures the privacy of all wireless communication. 802.1x RADIUS server authentication controls wireless network access and centralises user authorisation across the wireless LAN. MAC address access control lists restrict access to network resources to pre-defined authorised computers and devices. This names just a few wireless security features available with the WAG302 Wireless Access Point.

Efficient Technology
The WAG302 with AutoCell™ intelligently chooses wireless channels and dynamically adjusts the power levels of the wireless access point to ensure coverage and avoid interference. The embedded IEEE 802.3af Power over Ethernet (PoE) port expands deployment options by eliminating the need to locate the WAG302 near a power outlet. The WAG302 business class wireless point also supports Simple Network Management Protocol (SNMP) and ProSafe Network Management System NMS100 (sold separately) to integrate your office wireless LAN with your wired infrastructure. The WAG302 wireless access point also supports Wireless Distribution System (WDS) for bridging and repeater modes - it can even be configured as a bridge and access point simultaneously.

Easy to Set-up & Use
The WAG302 Dual Band Wireless Access Point is simple to set-up and use. It is Plenum rated, appropriate for placement above drop-down ceilings and under raised floors. This wireless access point is also equipped with the convenient Smart Wizard™ browser-based interface for quick installation.

Key features:
Supports both 802.11g and 802.11a wireless frequencies
Delivers up to 108 Mbps in turbo mode
Supports up to 128 simultaneous wireless clients
AutoCell™ for optimum coverage in high density deployments
Supports Simple Network Management Protocol (SNMP)
Place the WAG302 anywhere with Power over Ethernet (PoE)

Short summary description NETGEAR ProSafe Dual Band Wireless Access Point - WAG302 108 Mbit/s:
This short summary of the NETGEAR ProSafe Dual Band Wireless Access Point - WAG302 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe Dual Band Wireless Access Point - WAG302, 108 Mbit/s, 255 user(s), 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, TTLS, WPA2, SSID broadcast on/off, SNMP, Telnet, 10W PoE required

Long summary description NETGEAR ProSafe Dual Band Wireless Access Point - WAG302 108 Mbit/s:
This is an auto-generated long summary of NETGEAR ProSafe Dual Band Wireless Access Point - WAG302 108 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR ProSafe Dual Band Wireless Access Point - WAG302. Maximum data transfer rate: 108 Mbit/s, Number of users: 255 user(s). Security algorithms: 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, TTLS, WPA2, Service Set Identifier (SSID) features: SSID broadcast on/off. Management protocols: SNMP, Telnet. Power requirements: 10W PoE required. LED indicators: Power

Features
Maximum data transfer rate *
108 Mbit/s
Number of users
255 user(s)
Security
Security algorithms *
802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, TTLS, WPA2
MAC address filtering
Yes
Service Set Identifier (SSID) features
SSID broadcast on/off
Protocols
Management protocols
SNMP, Telnet
Management features
Web-based management
Yes
Command-line interface (CLI)
Yes
Power
Output power description
20 dBm (max)
Power requirements
10W PoE required
Design
LED indicators
Power
Antenna
Antenna type *
External
Antenna features
Detachable antenna
Antennas quantity
2
Antenna
Antenna gain level (max)
5 dBi
Performance
Flash memory
16 MB
Internal memory
32 MB
Compatible operating systems
Windows 98/Me/2000/XP
Weight & dimensions
Dimensions (WxDxH)
254 x 178 x 31,8 mm
Weight
997 g
Other features
I/O ports
1x 10/100BASE-T Ethernet (RJ-45) 1x RS-232C 2x Antenna connector 1x Power
Compliance industry standards
IEEE 802.11a, IEEE 802.11g, IEEE 802.11i, IEEE 802.11e, IEEE 802.3af, IEEE 802.1x
Memory and processor
266 MHz Intel XScale IXP 422B
Safety
FCC Part 15, CE EN60950, EN 300328-2 v1.1.1 (2000-07), EMC EN301489-1 v1.2.1 (2000-08), EN301489-17 v1.1.1 (2000-09), EN55022(B), CISPR22(B), AS/NZS 3548(B)
Technical features
Bridging & repeater mode
Networking features
Ethernet LAN, Wireless LAN
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Brand Image Product code Product Stock Price from
3com

3com 3CRWE776075-ME wireless access point 54 Mbit/s Power over Ethernet (PoE)
(show image)
3CRWE776075-ME 3CRWE776075-ME 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s
(show image)
WG102IS ProSafe 802.11g Wireless Access Point 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Switch Wless LAN Mgd Access Point AP2750 100 Mbit/s
(show image)
3CRWX275075A Switch Wless LAN Mgd Access Point AP2750 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe® Wireless 802.11g Turbo Access Point 54 Mbit/s NETGEAR ProSafe® Wireless 802.11g Turbo Access Point 54 Mbit/s
(show image)
WG302GE ProSafe® Wireless 802.11g Turbo Access Point 0.00
(excl. VAT)
0 (incl. VAT)