location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GXD1C99243 headphones/headset Wired Head-band Calls/Music USB Type-C Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GXD1C99243
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GXD1C99243 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892025313 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 21:55:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo GXD1C99243 headphones/headset Wired Head-band Calls/Music USB Type-C Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Microsoft TEAMS certified
  • - Advanced Active Noise Cancellation、Environmental Noise Cancellation and Talk-through
  • - Left-side and right-side wearing
  • - Flip to mute microphones
  • - Support USB-C connectivity
  • - Compact carrying case
  • - Lenovo Go Central (Software) Supported
Long product name Lenovo GXD1C99243 headphones/headset Wired Head-band Calls/Music USB Type-C Grey :
The long product name of Lenovo GXD1C99243 headphones/headset Wired Head-band Calls/Music USB Type-C Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Go Wired ANC
More>>>
Lenovo GXD1C99243 headphones/headset Wired Head-band Calls/Music USB Type-C Grey:
The official description of Lenovo GXD1C99243 headphones/headset Wired Head-band Calls/Music USB Type-C Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to enhance communication and collaboration in the modern workplace, the Lenovo Go Wired ANC Headset brings several must-have features to the table. With Microsoft Teams Certification1 and cutting-edge ANC/ENC technology, both office and remote workers will have the tools they need to tune out distractions and tune in to their work - all in one headset.

Short summary description Lenovo GXD1C99243 headphones/headset Wired Head-band Calls/Music USB Type-C Grey:
This short summary of the Lenovo GXD1C99243 headphones/headset Wired Head-band Calls/Music USB Type-C Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo GXD1C99243, Wired, Calls/Music, 20 - 20000 Hz, Headset, Grey

Long summary description Lenovo GXD1C99243 headphones/headset Wired Head-band Calls/Music USB Type-C Grey:
This is an auto-generated long summary of Lenovo GXD1C99243 headphones/headset Wired Head-band Calls/Music USB Type-C Grey based on the first three specs of the first five spec groups.

Lenovo GXD1C99243. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m, Product colour: Grey

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Grey
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable length
2 m
Cable colour
Grey
Certification
CB, FCC,ICES, CE, RCM, VCCI, KCC, EAC
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-C
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
107 dB
Driver unit
4 cm
Microphone
Microphone type *
Boom
Microphone mute
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Packaging data
Package width
225 mm
Package depth
87 mm
Package height
252 mm
Package weight
713 g
Packaging content
Quantity
1
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Lithuania 1 distributor(s)