location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProCurve 2626-PWR Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProCurve
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E2626
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2626-PWR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8164A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8087366752912 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:38:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProCurve 2626-PWR Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SNMPv1/v2c/v3, LLDP-MED, ANSI/TIA-1057 LLDP, RFC 3164 BSD, RFC 2819, IEEE 802.1AB
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RS-232
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 9,6 Gbit/s
  • - Power over Ethernet (PoE)
Warranty: Lifetimefor as long as you own the product, with next-business-day advance replacement (available in most countries).
More>>>
HP ProCurve 2626-PWR Power over Ethernet (PoE):
The official description of HP ProCurve 2626-PWR Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProCurve Switch 2600 series is a collection of low-cost, stackable, multi-layer, managed switches with 48, 24, or 8 auto-sensing 10/100 ports and dual-personality ports for 10/100/1000 or mini-GBIC connectivity. The ProCurve Switch 2650-PWR, 2626-PWR, and 2600-8-PWR are IEEE 802.3af-compliant for Power over Ethernet and provide up to 15.4 W per port. A redundant external power supply is also available as an accessory.

Features

Short summary description HP ProCurve 2626-PWR Power over Ethernet (PoE):
This short summary of the HP ProCurve 2626-PWR Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProCurve 2626-PWR, Full duplex, Power over Ethernet (PoE)

Long summary description HP ProCurve 2626-PWR Power over Ethernet (PoE):
This is an auto-generated long summary of HP ProCurve 2626-PWR Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

HP ProCurve 2626-PWR. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 8000 entries, Switching capacity: 9,6 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ab, IEEE 802.3ad, IEEE.... Power over Ethernet (PoE)

Management features
MIB support
RFC 1213/1493/2021/2096/2613/2618/2665/2668/2674/2737/2863
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Gigabit Ethernet (copper) ports quantity
2
Console port
RS-232
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
9,6 Gbit/s
Throughput
6600000 pps
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Security
Security algorithms
802.1x RADIUS, SSH, SSL/TLS
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
SNMPv1/v2c/v3, LLDP-MED, ANSI/TIA-1057 LLDP, RFC 3164 BSD, RFC 2819, IEEE 802.1AB
Design
Safety
CSA 22.2 950; cUL (CSA 950); EN 60950/IEC 60950; NOM-019-SCFI-1994; UL 1950 3; UL 60950
Certification
FCC A; VCCI A; EN 55022/CISPR 22 A
Performance
Built-in processor
Yes
Processor model
PowerPC MPC8245
Processor frequency
266 MHz
Internal memory
32 MB
Flash memory
8 MB
Noise level
53 dB
Power
Input voltage
100 - 240 V
Power consumption (typical)
631 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 95%
Storage relative humidity (H-H)
15 - 95%
Heat dissipation
2155 BTU/h
Weight & dimensions
Weight
6,81 kg
Other features
Latency
<12 µs
Dimensions (WxDxH)
442,5 x 458 x 445 mm
Connectivity technology
Wired
Networking features
Fast Ethernet
Input frequency
50 - 60 Hz
Country Distributor
United Kingdom 1 distributor(s)