location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Symmetra LX rackmount backplate (2*C19 1*IEC 309)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra LX rackmount backplate (2*C19 1*IEC 309)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYPD10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304194880 show
Category: UPS Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 18:48:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Symmetra LX rackmount backplate (2*C19 1*IEC 309) :
The long product name of APC Symmetra LX rackmount backplate (2*C19 1*IEC 309). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Symmetra LX rackmount backplate (2*C19 1*IEC 309)
More>>>
APC Symmetra LX rackmount backplate (2*C19 1*IEC 309):
The official description of APC Symmetra LX rackmount backplate (2*C19 1*IEC 309) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Symmetra Accessories , Output: 230V , Output Connections: IEC 309,IEC 320 C19

Short summary description APC Symmetra LX rackmount backplate (2*C19 1*IEC 309):
This short summary of the APC Symmetra LX rackmount backplate (2*C19 1*IEC 309) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Symmetra LX rackmount backplate (2*C19 1*IEC 309), 1,82 kg

Long summary description APC Symmetra LX rackmount backplate (2*C19 1*IEC 309):
This is an auto-generated long summary of APC Symmetra LX rackmount backplate (2*C19 1*IEC 309) based on the first three specs of the first five spec groups.

APC Symmetra LX rackmount backplate (2*C19 1*IEC 309). Weight: 1,82 kg

Weight & dimensions
Weight
1,82 kg
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
APC Battery Module 4KVA f Symmetra LX APC Battery Module 4KVA f Symmetra LX
(show image)
SYBT5 Battery Module 4KVA f Symmetra LX 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP16KRMI4U UPS accessory APC SBP16KRMI4U UPS accessory
(show image)
SBP16KRMI4U SBP16KRMI4U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)