location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N845-02M-8S-MG InfiniBand/fibre optic cable 2,01 m 16x MTP/MPO 8x SN OFNR Aqua colour, Black, Green, Magenta, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N845-02M-8S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (16F MTP/MPO-APC to 8x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N845-02M-8S-MG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332274687 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:28:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N845-02M-8S-MG InfiniBand/fibre optic cable 2,01 m 16x MTP/MPO 8x SN OFNR Aqua colour, Black, Green, Magenta, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Duplex SN connector optimized for the latest 400 Gb OSFP/QSFP-DD transceivers
  • - Space-saving SN plug is 4x smaller than duplex LC for easier cable management
  • - Switchable SN connectors allow polarity conversion without tools or re-termination
  • - Backward compatible with 40/100 Gb networks to facilitate future-proofing
  • - Magenta LSZH jacket allows fast, easy identification in a crowded switch or patch panel
Warranty: Lifetime limited
Long product name Tripp Lite N845-02M-8S-MG InfiniBand/fibre optic cable 2,01 m 16x MTP/MPO 8x SN OFNR Aqua colour, Black, Green, Magenta, White :
The long product name of Tripp Lite N845-02M-8S-MG InfiniBand/fibre optic cable 2,01 m 16x MTP/MPO 8x SN OFNR Aqua colour, Black, Green, Magenta, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (16F MTP/MPO-APC to 8x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.)
More>>>
Tripp Lite N845-02M-8S-MG InfiniBand/fibre optic cable 2,01 m 16x MTP/MPO 8x SN OFNR Aqua colour, Black, Green, Magenta, White:
The official description of Tripp Lite N845-02M-8S-MG InfiniBand/fibre optic cable 2,01 m 16x MTP/MPO 8x SN OFNR Aqua colour, Black, Green, Magenta, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

40/100/400 GbE Cable Supports High Bandwidths for High-Density Data Networking
The N845-02M-8S-MG is a premium multimode fiber optic cable that supports 400 Gb Ethernet speeds for transmitting data and voice signals over short distances. As the amount of traffic in data networks grows, so does the need for next-generation devices and fiber cables to support much higher bandwidths in cloud services, hyperscale data centers, telecom applications and equipment OEM companies. This OM4 breakout cable is an ideal choice for 400 Gb Ethernet applications. It is also backward compatible with 40 Gb and 100 Gb networks, so you can future-proof your current application for an eventual upgrade to 400 Gb.

Compact SN Connector Designed for the Latest OSFP/QSFP-DD Transceivers
One cable end features SN connectors, which are four times smaller than a standard duplex LC connector and provide individual and independent duplex fiber breakout at a quad-style OSFP/QSFP-DD transceiver. The push/pull boots encourage dense vertical stacking within a crowded patch panel or switch and make the cable easy to install or remove with just one hand. Switchable SN/PC duplex ends let you make quick polarity changes in the field without tools or the need to re-terminate the connectors.

100% Tested for Low Insertion Loss and Back Reflection
The 16-fiber MTP/MPO APC connector helps minimize back reflection with low insertion loss. The connector’s slim boot is designed for easy cable management.

Magenta-Colored Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The OM4-rated cable has a magenta jacket to identify it as multimode in a crowded patch panel or switch and prevent it from becoming accidentally disconnected. The round low-smoke zero-halogen (LSZH) jacket limits the amount of toxic smoke emitted in case of combustion, making it suitable for poorly ventilated areas.

Short summary description Tripp Lite N845-02M-8S-MG InfiniBand/fibre optic cable 2,01 m 16x MTP/MPO 8x SN OFNR Aqua colour, Black, Green, Magenta, White:
This short summary of the Tripp Lite N845-02M-8S-MG InfiniBand/fibre optic cable 2,01 m 16x MTP/MPO 8x SN OFNR Aqua colour, Black, Green, Magenta, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N845-02M-8S-MG, 2,01 m, OFNR, OM4, 16x MTP/MPO, 8x SN

Long summary description Tripp Lite N845-02M-8S-MG InfiniBand/fibre optic cable 2,01 m 16x MTP/MPO 8x SN OFNR Aqua colour, Black, Green, Magenta, White:
This is an auto-generated long summary of Tripp Lite N845-02M-8S-MG InfiniBand/fibre optic cable 2,01 m 16x MTP/MPO 8x SN OFNR Aqua colour, Black, Green, Magenta, White based on the first three specs of the first five spec groups.

Tripp Lite N845-02M-8S-MG. Cable length: 2,01 m, Cable type: OFNR, Fibre optic type: OM4, Connector 1: 16x MTP/MPO, Connector 2: 8x SN, Core diameter: 50 µm

Features
Cable length *
2,01 m
Fibre optic type
OM4
Connector 1 *
16x MTP/MPO
Connector 2 *
8x SN
Connector 1 gender *
Female
Connector 2 gender *
Male
Connector polish type
APC/PC
Cable type *
OFNR
Product colour *
Aqua colour, Black, Green, Magenta, White
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Wavelengths supported
850,1300 nm
Ethernet interface type
40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet
Jacket material *
Low smoke zero halogen (LSZH)
Country of origin
China
Certification
UL 1651
Technical details
Sustainability compliance
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332274684
Compliance certificates
RoHS, CE, REACH
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Cable diameter
3 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
50 g
Logistics data
Master (outer) case width
185,4 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
154,9 mm
Master (outer) case height
149,9 mm
Master (outer) case weight
650 g
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N390-02M-8LC-AP InfiniBand/fibre optic cable 2 m MTP LC OFNP Yellow Tripp Lite N390-02M-8LC-AP InfiniBand/fibre optic cable 2 m MTP LC OFNP Yellow
(show image)
N390-02M-8LC-AP N390-02M-8LC-AP MTP/MPO (APC) to 4xLC (UPC) Singlemode Breakout Patch Cable, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Yellow, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-02M-12-AP InfiniBand/fibre optic cable 2 m MTP OFNP Yellow Tripp Lite N390-02M-12-AP InfiniBand/fibre optic cable 2 m MTP OFNP Yellow
(show image)
N390-02M-12-AP N390-02M-12-AP MTP/MPO (APC) Singlemode Patch Cable (F/F), 12 Fiber, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Push/Pull Tab, Yellow, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N858-61M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta Tripp Lite N858-61M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta
(show image)
N858-61M-3X8-MG N858-61M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 61 m (200 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N858-23M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta Tripp Lite N858-23M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta
(show image)
N858-23M-3X8-MG N858-23M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 23 m (75 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N858-15M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta Tripp Lite N858-15M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta
(show image)
N858-15M-3X8-MG N858-15M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845-15M-12-MG InfiniBand/fibre optic cable MPO/MTP CMP Black, Magenta Tripp Lite N845-15M-12-MG InfiniBand/fibre optic cable MPO/MTP CMP Black, Magenta
(show image)
N845-15M-12-MG N845-15M-12-MG 100G MTP/MPO Multimode OM4 Plenum-Rated Fiber Optic Cable (F/F), 12 Fiber, 40/100GBASE-SR4, Push/Pull Tabs, Magenta, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845-10M-12-MG InfiniBand/fibre optic cable MPO/MTP CMP Black, Magenta Tripp Lite N845-10M-12-MG InfiniBand/fibre optic cable MPO/MTP CMP Black, Magenta
(show image)
N845-10M-12-MG N845-10M-12-MG 100G MTP/MPO Multimode OM4 Plenum-Rated Fiber Optic Cable (F/F), 12 Fiber, 40/100GBASE-SR4, Push/Pull Tabs, Magenta, 10 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845-05M-8L-MG InfiniBand/fibre optic cable 5 m MPO/MTP 8x LC CMP Black, Magenta, Turquoise Tripp Lite N845-05M-8L-MG InfiniBand/fibre optic cable 5 m MPO/MTP 8x LC CMP Black, Magenta, Turquoise
(show image)
N845-05M-8L-MG N845-05M-8L-MG 40G MTP/MPO to 4xLC Fan-Out OM4 Plenum-Rated Fiber Optic Cable, 40GBASE-SR4, Push/Pull Tabs, Magenta, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845-05M-12-MG InfiniBand/fibre optic cable 5 m MPO/MTP CMP Black, Magenta Tripp Lite N845-05M-12-MG InfiniBand/fibre optic cable 5 m MPO/MTP CMP Black, Magenta
(show image)
N845-05M-12-MG N845-05M-12-MG 100G MTP/MPO Multimode OM4 Plenum-Rated Fiber Optic Cable (F/F), 12 Fiber, 40/100GBASE-SR4, Push/Pull Tabs, Magenta, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845-03M-8L-MG InfiniBand/fibre optic cable 3 m MPO/MTP 8x LC CMP Black, Magenta, Turquoise Tripp Lite N845-03M-8L-MG InfiniBand/fibre optic cable 3 m MPO/MTP 8x LC CMP Black, Magenta, Turquoise
(show image)
N845-03M-8L-MG N845-03M-8L-MG 40G MTP/MPO to 4xLC Fan-Out OM4 Plenum-Rated Fiber Optic Cable, 40GBASE-SR4, Push/Pull Tabs, Magenta, 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)