location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo G25-20 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G25-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66D6GAC2UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713801171 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:37:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 66D6GAC2UK user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo G25-20 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 62,2 cm (24.5") TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 165 Hz 1 ms 400 cd/m² 1000:1
  • - AMD FreeSync
  • - 18 W
Long product name Lenovo G25-20 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD Black :
The long product name of Lenovo G25-20 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24.5" FHD FreeSync 165Hz Gaming, 1920 x 1080, 2 x HDMI 2.0, 1 x DP 1.2, 1 x Audio Out (3.5mm)
More>>>
Lenovo G25-20 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD Black:
The official description of Lenovo G25-20 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the thrill of intense E-sports games on the uber-cool Lenovo G25-20 monitor. With its 24.5-inch screen, the ideal size for gaming, the G25-20 ensures all the breathtaking action happens right in front of you. An ultra-fast 1 ms GtG response time with up to 0.8 ms MPRT, and an impressive refresh rate of 165 Hz go hand in hand with AMD FreeSync™ Premium technology to ensure smooth, consistent display with no lags, motion blur, tearing or stuttering. High Dynamic Range (HDR) decoding with 400 nits brightness allows for incredible lifelike colours and sharp contrasts, letting you smoothly manoeuvre lightning-fast games. While you are at it, the exclusive Lenovo Artery software offers special gaming functions that let you swiftly optimise display settings to cut through competition in the nick of time.

Superfast Immersive Display
Everything about the G25-20 is geared towards enhancing speed and the user experience. The 24.5-inch screen ensures all on-screen movement is within view, while the NearEdgeless FHD display with 1920 x 1080 resolution provides a riveting experience without distractions. With Lenovo Artery software, you can quickly and easily access special gaming functions, as well as advanced gaming tools and functionality to give you a competitive edge.

Spectacular Gaming Performance
The G25-20 comes equipped with AMD FreeSync™ Premium technology that ensures a seamless gaming experience without screen tearing and stuttering. Handle any game with ease thanks to a 165 Hz refresh rate and 1ms response time with up to 0.8ms MPRT that render smooth gameplay without motion blur or lag—perfect for those intense fight scenarios where lag can be the difference between winning and losing. High Dynamic Range (HDR) decoding and 400nits brightness provide realistic colors with deeper contrasts, enhancing your gameplay.

Endless Hours of Entertainment
For gaming enthusiasts who spend long hours looking at the screen, the G25-20’s eye-care technology with TÜV Rheinland Eye Comfort certification helps protect user’s eyes from harmful blue light and reduces eye fatigue and screen flicker. The Wings of Victory themed Vector V base stand increases stability, enables easy height and tilt adjustment, and lends a futuristic appeal. Versatile with no dearth of connectivity options, G25-20 offers two HDMI 2.0 ports, DP1.2 port, audio port, and more to connect to a gaming console or accessorize however you wish.

Short summary description Lenovo G25-20 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo G25-20 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo G25-20, 62,2 cm (24.5"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description Lenovo G25-20 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo G25-20 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo G25-20. Display diagonal: 62,2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
62,2 cm (24.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
1 ms
Anti-glare screen
Yes
Screen shape *
Flat
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0,2832 x 0,2802 mm
Pixel density
90 ppi
Viewable size, horizontal
55,2 cm
Viewable size, vertical
32 cm
High Dynamic Range (HDR) supported
Yes
Colour depth
8 bit
Colour gamut standard
NTSC
NTSC coverage (typical)
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Operating system version
Windows 7, Windows 10
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Colour name
Raven Black
Certification
TÜV Rheinland Eye Comfort
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Ports & interfaces
Audio output
Yes
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Power
Power consumption (typical) *
18 W
Power consumption (standby) *
0,5 W
Power consumption (max)
27 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
692590
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort
Quick start guide
Yes
Weight & dimensions
Width (with stand)
557,5 mm
Depth (with stand)
234,8 mm
Height (with stand)
497,8 mm
Weight (with stand)
5,5 kg
Width (without stand)
557,5 mm
Depth (without stand)
234,8 mm
Height (without stand)
367,8 mm
Weight (without stand)
3,7 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2,25 cm
Packaging data
Package width
405 mm
Package depth
620 mm
Package height
186 mm
Package weight
6,8 kg
Package type
Box
Sustainability
Sustainability compliance
Yes
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 4 distributor(s)