location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne G9 VESA Plate with Power Supply Holder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne G9 VESA Plate with Power Supply Holder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56P78AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337179240 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 17:23:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP ProOne G9 VESA Plate with Power Supply Holder Black :
The long product name of HP ProOne G9 VESA Plate with Power Supply Holder Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProOne G9 VESA Plate with Power Supply Holder
More>>>
HP ProOne G9 VESA Plate with Power Supply Holder Black:
The official description of HP ProOne G9 VESA Plate with Power Supply Holder Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create a compact, efficient workspace with the HP ProOne G9. Simply attach your HP ProOne G9 AiO to the HP ProOne VESA Plate to enable wall or monitor arm mounting for an optimized space-saving solution.
Create a compact, efficient workspace with the HP ProOne G9. Simply attach your HP ProOne G9 AiO to the HP ProOne VESA Plate to enable wall or monitor arm mounting for an optimized space-saving solution.

Short summary description HP ProOne G9 VESA Plate with Power Supply Holder Black:
This short summary of the HP ProOne G9 VESA Plate with Power Supply Holder Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne G9 VESA Plate with Power Supply Holder, Black

Long summary description HP ProOne G9 VESA Plate with Power Supply Holder Black:
This is an auto-generated long summary of HP ProOne G9 VESA Plate with Power Supply Holder Black based on the first three specs of the first five spec groups.

HP ProOne G9 VESA Plate with Power Supply Holder. Product colour: Black

Technical details
Product colour *
Black
Compatibility
HP ProOne 400/600 G6 AiO
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
Weight & dimensions
Weight
799 g
Packaging data
Package width
110 mm
Package depth
214 mm
Package height
128 mm
Package weight
814 g
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)