DELL logo

DELL AB949335 memory module 32 GB 1 x 32 GB DDR5 4800 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
584181
Info modified on:
12 Aug 2024, 14:22:51
Warranty:
Lifetime Limited Warranty
Long product name DELL AB949335 memory module 32 GB 1 x 32 GB DDR5 4800 MHz:

Memory Upgrade - 32GB - 2RX8 DDR5 SODIMM 4800MHz

Short summary description DELL AB949335 memory module 32 GB 1 x 32 GB DDR5 4800 MHz:

DELL AB949335, 32 GB, 1 x 32 GB, DDR5, 4800 MHz

Long summary description DELL AB949335 memory module 32 GB 1 x 32 GB DDR5 4800 MHz:

DELL AB949335. Component for: Laptop, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR5, Memory clock speed: 4800 MHz

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL AB949335 memory module 32 GB 1 x 32 GB DDR5 4800 MHz AB949335:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.